Kikusui America, Inc. PAS Series Variable-switching Regulated DC Power Supply PAS60-18

Description
The PAS Series consists of sophisticated variable-switching DC power supplies that refine and add to the advances of our conventional PAK-A Series. While the cabinet size remains unchanged from conventional models, the PAS Series incorporates a high-efficiency switching circuit and a power-factor correction circuit to meet the needs of today's users. Provided with Kikusui-developed digital communication functions (TP-BUS: Twist Pair Bus) as standard equipment, this Series can handle power supply systems ranging from small scale (two units) to large scale systems (up to 448 channels in combination with power supply controllers of the PIA4800 Series via GPIB) at low cost. The distance between the controller and power supplies can be extended up to 200 m for use in applications such as plant power supply control from the PC at office.
Description
The PAS Series consists of sophisticated variable-switching DC power supplies that refine and add to the advances of our conventional PAK-A Series. While the cabinet size remains unchanged from conventional models, the PAS Series incorporates a high-efficiency switching circuit and a power-factor correction circuit to meet the needs of today's users. Provided with Kikusui-developed digital communication functions (TP-BUS: Twist Pair Bus) as standard equipment, this Series can handle power supply systems ranging from small scale (two units) to large scale systems (up to 448 channels in combination with power supply controllers of the PIA4800 Series via GPIB) at low cost. The distance between the controller and power supplies can be extended up to 200 m for use in applications such as plant power supply control from the PC at office.

Suppliers

Company
Product
Description
Supplier Links
PAS Series Variable-switching Regulated DC Power Supply - PAS60-18 - Kikusui America, Inc.
Santa Clara, CA, USA
PAS Series Variable-switching Regulated DC Power Supply
PAS60-18
PAS Series Variable-switching Regulated DC Power Supply PAS60-18
The PAS Series consists of sophisticated variable-switching DC power supplies that refine and add to the advances of our conventional PAK-A Series. While the cabinet size remains unchanged from conventional models, the PAS Series incorporates a high-efficiency switching circuit and a power-factor correction circuit to meet the needs of today's users. Provided with Kikusui-developed digital communication functions (TP-BUS: Twist Pair Bus) as standard equipment, this Series can handle power supply systems ranging from small scale (two units) to large scale systems (up to 448 channels in combination with power supply controllers of the PIA4800 Series via GPIB) at low cost. The distance between the controller and power supplies can be extended up to 200 m for use in applications such as plant power supply control from the PC at office.

The PAS Series consists of sophisticated variable-switching DC power supplies that refine and add to the advances of our conventional PAK-A Series. While the cabinet size remains unchanged from conventional models, the PAS Series incorporates a high-efficiency switching circuit and a power-factor correction circuit to meet the needs of today's users. Provided with Kikusui-developed digital communication functions (TP-BUS: Twist Pair Bus) as standard equipment, this Series can handle power supply systems ranging from small scale (two units) to large scale systems (up to 448 channels in combination with power supply controllers of the PIA4800 Series via GPIB) at low cost. The distance between the controller and power supplies can be extended up to 200 m for use in applications such as plant power supply control from the PC at office.

Supplier's Site

Technical Specifications

  Kikusui America, Inc.
Product Category DC Power Supplies
Product Number PAS60-18
Product Name PAS Series Variable-switching Regulated DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
Applications Testing Equipment
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 20.83 amps
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
DC Output Voltage 24.0 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
60W Slimline Single Phase  Single Output Power Supplies - PS-S6048 - Altech Corp.
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
3 suppliers