Kikusui America, Inc. DC Power Supply PAN35-10AS

Description
The PAN35-10AS is a 350 Watt DC Power Supply from Kikusui. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 10A Power: 350W Low temperature drift Quick transient response Low ripple noise voltage Various safety functions External analog control Overvoltage protector Overheat protection circuit Voltage detection circuit Surge absorber Reverse connection prevention circuit Overcurrent detection circuit The Kikusui PAN35-10AS is a high-performance, highly reliable DC power supply unit featuring regulated variable voltage. These units are suitable for use in a range of fields including research and development, quality control, and production. The PAN35-10AS consists of a pre-regulator using FETs and a Series regulator using power transistors, providing the high-quality output characteristic of the latter as well as the low power-source harmonic distortion of choke input type phase control. To achieve the high reliability and safety, components of sufficient derating and long-proven mounting techniques are used throughout. All models are carefully designed and furnished with over voltage protection (OVP) and various safety functions.
Datasheet
Description
The PAN35-10AS is a 350 Watt DC Power Supply from Kikusui. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 10A Power: 350W Low temperature drift Quick transient response Low ripple noise voltage Various safety functions External analog control Overvoltage protector Overheat protection circuit Voltage detection circuit Surge absorber Reverse connection prevention circuit Overcurrent detection circuit The Kikusui PAN35-10AS is a high-performance, highly reliable DC power supply unit featuring regulated variable voltage. These units are suitable for use in a range of fields including research and development, quality control, and production. The PAN35-10AS consists of a pre-regulator using FETs and a Series regulator using power transistors, providing the high-quality output characteristic of the latter as well as the low power-source harmonic distortion of choke input type phase control. To achieve the high reliability and safety, components of sufficient derating and long-proven mounting techniques are used throughout. All models are carefully designed and furnished with over voltage protection (OVP) and various safety functions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply PAN35-10AS
The PAN35-10AS is a 350 Watt DC Power Supply from Kikusui. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 10A Power: 350W Low temperature drift Quick transient response Low ripple noise voltage Various safety functions External analog control Overvoltage protector Overheat protection circuit Voltage detection circuit Surge absorber Reverse connection prevention circuit Overcurrent detection circuit The Kikusui PAN35-10AS is a high-performance, highly reliable DC power supply unit featuring regulated variable voltage. These units are suitable for use in a range of fields including research and development, quality control, and production. The PAN35-10AS consists of a pre-regulator using FETs and a Series regulator using power transistors, providing the high-quality output characteristic of the latter as well as the low power-source harmonic distortion of choke input type phase control. To achieve the high reliability and safety, components of sufficient derating and long-proven mounting techniques are used throughout. All models are carefully designed and furnished with over voltage protection (OVP) and various safety functions.

The PAN35-10AS is a 350 Watt DC Power Supply from Kikusui. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-35V
  • Current: 10A
  • Power: 350W
  • Low temperature drift
  • Quick transient response
  • Low ripple noise voltage
  • Various safety functions
  • External analog control
  • Overvoltage protector
  • Overheat protection circuit
  • Voltage detection circuit
  • Surge absorber
  • Reverse connection prevention circuit
  • Overcurrent detection circuit

The Kikusui PAN35-10AS is a high-performance, highly reliable DC power supply unit featuring regulated variable voltage. These units are suitable for use in a range of fields including research and development, quality control, and production.

The PAN35-10AS consists of a pre-regulator using FETs and a Series regulator using power transistors, providing the high-quality output characteristic of the latter as well as the low power-source harmonic distortion of choke input type phase control. To achieve the high reliability and safety, components of sufficient derating and long-proven mounting techniques are used throughout. All models are carefully designed and furnished with over voltage protection (OVP) and various safety functions.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PAN35-10AS
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
Rad-Hard PCB Based DC-DC Converters - CPS-HE - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Rad-Hard PCB Based DC-DC Converters
DC Output Power 125 watts
View Details
Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier - No.1601570305377 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply
Form Factor Desktop / Free Standing
View Details