Kikusui America, Inc. PAN-A Series High Reliability DC Power Supply PAN70-5A

Description
The PAN-A Series is a high-performance, highly reliable DC power supply unit featuring regulated variable voltage. These units are suitable for use in a range of fields including research and development, quality control, and production. The PAN-A Series consists of a pre-regulator using FETs and a Series regulator using power transistors, providing the high-quality output characteristic of the latter as well as the low power-source harmonic distortion of choke input type phase control. To achieve the high reliability and safety, components of sufficient derating and long-proven mounting techniques are used throughout. All models are carefully designed and furnished with over voltage protection (OVP) and various safety functions.
Datasheet
Description
The PAN-A Series is a high-performance, highly reliable DC power supply unit featuring regulated variable voltage. These units are suitable for use in a range of fields including research and development, quality control, and production. The PAN-A Series consists of a pre-regulator using FETs and a Series regulator using power transistors, providing the high-quality output characteristic of the latter as well as the low power-source harmonic distortion of choke input type phase control. To achieve the high reliability and safety, components of sufficient derating and long-proven mounting techniques are used throughout. All models are carefully designed and furnished with over voltage protection (OVP) and various safety functions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAN-A Series High Reliability DC Power Supply - PAN70-5A - Kikusui America, Inc.
Santa Clara, CA, USA
PAN-A Series High Reliability DC Power Supply
PAN70-5A
PAN-A Series High Reliability DC Power Supply PAN70-5A
The PAN-A Series is a high-performance, highly reliable DC power supply unit featuring regulated variable voltage. These units are suitable for use in a range of fields including research and development, quality control, and production. The PAN-A Series consists of a pre-regulator using FETs and a Series regulator using power transistors, providing the high-quality output characteristic of the latter as well as the low power-source harmonic distortion of choke input type phase control. To achieve the high reliability and safety, components of sufficient derating and long-proven mounting techniques are used throughout. All models are carefully designed and furnished with over voltage protection (OVP) and various safety functions.

The PAN-A Series is a high-performance, highly reliable DC power supply unit featuring regulated variable voltage. These units are suitable for use in a range of fields including research and development, quality control, and production. The PAN-A Series consists of a pre-regulator using FETs and a Series regulator using power transistors, providing the high-quality output characteristic of the latter as well as the low power-source harmonic distortion of choke input type phase control. To achieve the high reliability and safety, components of sufficient derating and long-proven mounting techniques are used throughout. All models are carefully designed and furnished with over voltage protection (OVP) and various safety functions.

Supplier's Site
DC Power Supply - PAN70-5A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PAN70-5A
DC Power Supply PAN70-5A
The PAN70-5A is a 350 Watt DC Power Supply from Kikusui. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-70V Current: 0-5A Power: 350W Low temperature drift Quick transient response Low ripple noise voltage Various safety functions External analog control Overvoltage protector Overheat protection circuit Voltage detection circuit Surge absorber Reverse connection prevention circuit Overcurrent detection circuit The PAN70-5A is a high-performance, highly reliable DC power supply unit featuring regulated variable voltage. These units are suitable for use in a range of fields including research and development, quality control, and production. The PAN70-5A consists of a pre-regulator using FETs and a series regulator using power transistors, providing the high-quality input characteristic of the latter as well as the low power-source harmonic distortion of choke input type phase control. To achieve the high reliability and safety important for power supply, components of sufficient derating and long-proven mounting techniques are used throughout. All models are carefully designed and furnished with over voltage protection (OVP) and various safety functions.

The PAN70-5A is a 350 Watt DC Power Supply from Kikusui. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-70V
  • Current: 0-5A
  • Power: 350W
  • Low temperature drift
  • Quick transient response
  • Low ripple noise voltage
  • Various safety functions
  • External analog control
  • Overvoltage protector
  • Overheat protection circuit
  • Voltage detection circuit
  • Surge absorber
  • Reverse connection prevention circuit
  • Overcurrent detection circuit

The PAN70-5A is a high-performance, highly reliable DC power supply unit featuring regulated variable voltage. These units are suitable for use in a range of fields including research and development, quality control, and production.

The PAN70-5A consists of a pre-regulator using FETs and a series regulator using power transistors, providing the high-quality input characteristic of the latter as well as the low power-source harmonic distortion of choke input type phase control. To achieve the high reliability and safety important for power supply, components of sufficient derating and long-proven mounting techniques are used throughout. All models are carefully designed and furnished with over voltage protection (OVP) and various safety functions.

Supplier's Site Datasheet

Technical Specifications

  Kikusui America, Inc. ValueTronics International, Inc.
Product Category DC Power Supplies Power Supplies
Product Number PAN70-5A PAN70-5A
Product Name PAN-A Series High Reliability DC Power Supply DC Power Supply
Technology Linear Power Supply
Form Factor Rack Mount
Applications Instrumentation, Research, Quality Control, Production
Features Overheat Protection, surge absorber
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-1404-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details