The PAN-A Series is a high-performance, highly reliable DC power supply unit featuring regulated variable voltage. These units are suitable for use in a range of fields including research and development, quality control, and production. The PAN-A Series consists of a pre-regulator using FETs and a Series regulator using power transistors, providing the high-quality output characteristic of the latter as well as the low power-source harmonic distortion of choke input type phase control. To achieve the high reliability and safety, components of sufficient derating and long-proven mounting techniques are used throughout. All models are carefully designed and furnished with over voltage protection (OVP) and various safety functions.
| Kikusui America, Inc. | |
|---|---|
| Product Category | DC Power Supplies |
| Product Number | PAN110-3A |
| Product Name | PAN-A Series High Reliability DC Power Supply |
| Technology | Linear Power Supply |
| Form Factor | Rack Mount |
| Applications | Instrumentation, Research, Quality Control, Production |
| Features | Overheat Protection, surge absorber |
| Operating Temperature | 0 to 40 C (32 to 104 F) |