Kikusui America, Inc. PMC-A Series Compact DC Power Supply PMC18-2A

Description
The PMC-A Series are compact, high-performance, constant voltage, constant current Series regulated DC power supplies. The adoption of Series regulated design realizes a highly stable output with a low level of output noise. LED digital meter which is legible even in dimly lit location, and electronic switches which eliminate relay chattering, are also featured in this Series. In addition, some of the PMC-A Series are equipped with various remote control functions, and when connected with power supply controllers, allow compatibility with GPIB systems.
Description
The PMC-A Series are compact, high-performance, constant voltage, constant current Series regulated DC power supplies. The adoption of Series regulated design realizes a highly stable output with a low level of output noise. LED digital meter which is legible even in dimly lit location, and electronic switches which eliminate relay chattering, are also featured in this Series. In addition, some of the PMC-A Series are equipped with various remote control functions, and when connected with power supply controllers, allow compatibility with GPIB systems.

Suppliers

Company
Product
Description
Supplier Links
PMC-A Series Compact DC Power Supply - PMC18-2A - Kikusui America, Inc.
Santa Clara, CA, USA
PMC-A Series Compact DC Power Supply
PMC18-2A
PMC-A Series Compact DC Power Supply PMC18-2A
The PMC-A Series are compact, high-performance, constant voltage, constant current Series regulated DC power supplies. The adoption of Series regulated design realizes a highly stable output with a low level of output noise. LED digital meter which is legible even in dimly lit location, and electronic switches which eliminate relay chattering, are also featured in this Series. In addition, some of the PMC-A Series are equipped with various remote control functions, and when connected with power supply controllers, allow compatibility with GPIB systems.

The PMC-A Series are compact, high-performance, constant voltage, constant current Series regulated DC power supplies. The adoption of Series regulated design realizes a highly stable output with a low level of output noise. LED digital meter which is legible even in dimly lit location, and electronic switches which eliminate relay chattering, are also featured in this Series. In addition, some of the PMC-A Series are equipped with various remote control functions, and when connected with power supply controllers, allow compatibility with GPIB systems.

Supplier's Site

Technical Specifications

  Kikusui America, Inc.
Product Category DC Power Supplies
Product Number PMC18-2A
Product Name PMC-A Series Compact DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
Applications Instrumentation, Testing Equipment
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 0.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1U Switching Regulated Power Supplies, Benchtop -  - Acopian Power Supplies
Specs
Type Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
View Details
Programmable Switching DC Power Supply - SPS5081X - Siglent Technologies NA, Inc.
Specs
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3-phase, 400V or 480V Input, 1000W Industrial Quality Power Supply - HTP 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Technology Switching Power Supply
Regulatory Compliance RoHS, EN62368-1, EN55022 Class A with Margins, IEC 61373 Cat 1 A&B
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply / Open Frame/Enclosed - tps-ys5sce-24v-28392 - TPS Elektronik GmbH
Specs
Form Factor Open Frame
DC Output Voltage 24.0 volts
DC Output Power 6 watts
View Details