Kikusui America, Inc. PAN-A Series High Reliability DC Power Supply PAN160-7A

Description
The PAN-A Series is a high-performance, highly reliable DC power supply unit featuring regulated variable voltage. These units are suitable for use in a range of fields including research and development, quality control, and production. The PAN-A Series consists of a pre-regulator using FETs and a Series regulator using power transistors, providing the high-quality output characteristic of the latter as well as the low power-source harmonic distortion of choke input type phase control. To achieve the high reliability and safety, components of sufficient derating and long-proven mounting techniques are used throughout. All models are carefully designed and furnished with over voltage protection (OVP) and various safety functions.
Description
The PAN-A Series is a high-performance, highly reliable DC power supply unit featuring regulated variable voltage. These units are suitable for use in a range of fields including research and development, quality control, and production. The PAN-A Series consists of a pre-regulator using FETs and a Series regulator using power transistors, providing the high-quality output characteristic of the latter as well as the low power-source harmonic distortion of choke input type phase control. To achieve the high reliability and safety, components of sufficient derating and long-proven mounting techniques are used throughout. All models are carefully designed and furnished with over voltage protection (OVP) and various safety functions.

Suppliers

Company
Product
Description
Supplier Links
PAN-A Series High Reliability DC Power Supply - PAN160-7A - Kikusui America, Inc.
Santa Clara, CA, USA
PAN-A Series High Reliability DC Power Supply
PAN160-7A
PAN-A Series High Reliability DC Power Supply PAN160-7A
The PAN-A Series is a high-performance, highly reliable DC power supply unit featuring regulated variable voltage. These units are suitable for use in a range of fields including research and development, quality control, and production. The PAN-A Series consists of a pre-regulator using FETs and a Series regulator using power transistors, providing the high-quality output characteristic of the latter as well as the low power-source harmonic distortion of choke input type phase control. To achieve the high reliability and safety, components of sufficient derating and long-proven mounting techniques are used throughout. All models are carefully designed and furnished with over voltage protection (OVP) and various safety functions.

The PAN-A Series is a high-performance, highly reliable DC power supply unit featuring regulated variable voltage. These units are suitable for use in a range of fields including research and development, quality control, and production. The PAN-A Series consists of a pre-regulator using FETs and a Series regulator using power transistors, providing the high-quality output characteristic of the latter as well as the low power-source harmonic distortion of choke input type phase control. To achieve the high reliability and safety, components of sufficient derating and long-proven mounting techniques are used throughout. All models are carefully designed and furnished with over voltage protection (OVP) and various safety functions.

Supplier's Site

Technical Specifications

  Kikusui America, Inc.
Product Category DC Power Supplies
Product Number PAN160-7A
Product Name PAN-A Series High Reliability DC Power Supply
Technology Linear Power Supply
Form Factor Rack Mount
Applications Instrumentation, Research, Quality Control, Production
Features Overheat Protection, surge absorber
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

300W - 400W Digital AC-DC power supplies - EFE400-24-CNMDS - TDK-Lambda Europe GmbH
Specs
Form Factor Board Mount; Open Frame
DC Output Voltage 12.0 to 24.0 volts
DC Output Current 0.2500 to 16.7 amps
View Details
3-phase, 400Vac Input, 200Vdc Output, 1000W Industrial Quality AC-DC Power Supply - HTH 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Technology Switching Power Supply
Regulatory Compliance RoHS, EN62368-1, EN55022 Class A with Margins, IEC 61373 Cat 1 A&B
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
DC Output Voltage 24.0 volts
View Details
Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Technology Switching Power Supply
Regulatory Compliance EAC-1, CE-2, CLUS, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details