Kikusui America, Inc. PAD-L/LP Series DC Power Supply PAD35-200L

Description
The PAD-L Series, high performance and high reliability, is variable DC regulated power supply used in all fields, from research and development and quality control to manufacturing plants.This Series is made up of two excellent regulators: thyristor preregulator and power transistor Series regulator. Therefore, it combines the high level of performance featured by the Series input type with the low power supply harmonic distortion and efficient output characteristic featured by choke input phase control. The "LP" Series is also available which is provided with high speed OVP function and various status signals suitable for system use.
Description
The PAD-L Series, high performance and high reliability, is variable DC regulated power supply used in all fields, from research and development and quality control to manufacturing plants.This Series is made up of two excellent regulators: thyristor preregulator and power transistor Series regulator. Therefore, it combines the high level of performance featured by the Series input type with the low power supply harmonic distortion and efficient output characteristic featured by choke input phase control. The "LP" Series is also available which is provided with high speed OVP function and various status signals suitable for system use.

Suppliers

Company
Product
Description
Supplier Links
PAD-L/LP Series DC Power Supply - PAD35-200L - Kikusui America, Inc.
Santa Clara, CA, USA
PAD-L/LP Series DC Power Supply
PAD35-200L
PAD-L/LP Series DC Power Supply PAD35-200L
The PAD-L Series, high performance and high reliability, is variable DC regulated power supply used in all fields, from research and development and quality control to manufacturing plants.This Series is made up of two excellent regulators: thyristor preregulator and power transistor Series regulator. Therefore, it combines the high level of performance featured by the Series input type with the low power supply harmonic distortion and efficient output characteristic featured by choke input phase control. The "LP" Series is also available which is provided with high speed OVP function and various status signals suitable for system use.

The PAD-L Series, high performance and high reliability, is variable DC regulated power supply used in all fields, from research and development and quality control to manufacturing plants.This Series is made up of two excellent regulators: thyristor preregulator and power transistor Series regulator. Therefore, it combines the high level of performance featured by the Series input type with the low power supply harmonic distortion and efficient output characteristic featured by choke input phase control. The "LP" Series is also available which is provided with high speed OVP function and various status signals suitable for system use.

Supplier's Site

Technical Specifications

  Kikusui America, Inc.
Product Category DC Power Supplies
Product Number PAD35-200L
Product Name PAD-L/LP Series DC Power Supply
Technology Linear Power Supply
Applications Instrumentation, Research, Quality Control, Manufacturing
Features Power Factor Correction; Overheat Protection
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 0.0 to 35.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

25W to 300W Medical AC-DC External Power Supplies - DTM300PW-190D1 - TDK-Lambda Europe GmbH
Specs
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
Operating Temperature -30 to 60 C (-22 to 140 F)
DC Output Voltage 19.0 volts
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Voltage 12.0 volts
View Details
30 W Single Phase Single Output Low Profile Power Supplies - PS-3012 - Altech Corp.
Specs
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Voltage 12.0 volts
View Details
3 suppliers
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details