Kikusui America, Inc. DC Power Supply PAN35-20

Description
The PAN35-20 is a 700 Watt DC Power Supply from Kikusui. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 0-20A Power: 700W Low temperature drift Quick transient response Low ripple noise voltage Various safety functions External analog control Overvoltage protector Overheat protection circuit Voltage detection circuit Surge absorber Reverse connection prevention circuit Overcurrent detection circuit The Kikusui PAN35-20 is a high-performance, highly reliable DC power supply featuring regulated variable voltage. These units are suitable for use in a range of fields including research and development, quality control, and production. The Kikusui PAN, PAN-A Series consists of a pre-regulator using FETs and a series regulator using power transistors, providing the high-quality output characteristic of the latter as well as the low power-source harmonic distortion of choke input type phase control. To achieve the high reliability and safety, components of sufficient derating and long-proven mounting techniques are used throughout. All models are carefully designed and furnished with over voltage protection (OVP) and various safety functions.
Datasheet
Description
The PAN35-20 is a 700 Watt DC Power Supply from Kikusui. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 0-20A Power: 700W Low temperature drift Quick transient response Low ripple noise voltage Various safety functions External analog control Overvoltage protector Overheat protection circuit Voltage detection circuit Surge absorber Reverse connection prevention circuit Overcurrent detection circuit The Kikusui PAN35-20 is a high-performance, highly reliable DC power supply featuring regulated variable voltage. These units are suitable for use in a range of fields including research and development, quality control, and production. The Kikusui PAN, PAN-A Series consists of a pre-regulator using FETs and a series regulator using power transistors, providing the high-quality output characteristic of the latter as well as the low power-source harmonic distortion of choke input type phase control. To achieve the high reliability and safety, components of sufficient derating and long-proven mounting techniques are used throughout. All models are carefully designed and furnished with over voltage protection (OVP) and various safety functions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PAN35-20 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PAN35-20
DC Power Supply PAN35-20
The PAN35-20 is a 700 Watt DC Power Supply from Kikusui. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 0-20A Power: 700W Low temperature drift Quick transient response Low ripple noise voltage Various safety functions External analog control Overvoltage protector Overheat protection circuit Voltage detection circuit Surge absorber Reverse connection prevention circuit Overcurrent detection circuit The Kikusui PAN35-20 is a high-performance, highly reliable DC power supply featuring regulated variable voltage. These units are suitable for use in a range of fields including research and development, quality control, and production. The Kikusui PAN, PAN-A Series consists of a pre-regulator using FETs and a series regulator using power transistors, providing the high-quality output characteristic of the latter as well as the low power-source harmonic distortion of choke input type phase control. To achieve the high reliability and safety, components of sufficient derating and long-proven mounting techniques are used throughout. All models are carefully designed and furnished with over voltage protection (OVP) and various safety functions.

The PAN35-20 is a 700 Watt DC Power Supply from Kikusui. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-35V
  • Current: 0-20A
  • Power: 700W
  • Low temperature drift
  • Quick transient response
  • Low ripple noise voltage
  • Various safety functions
  • External analog control
  • Overvoltage protector
  • Overheat protection circuit
  • Voltage detection circuit
  • Surge absorber
  • Reverse connection prevention circuit
  • Overcurrent detection circuit

The Kikusui PAN35-20 is a high-performance, highly reliable DC power supply featuring regulated variable voltage. These units are suitable for use in a range of fields including research and development, quality control, and production.

The Kikusui PAN, PAN-A Series consists of a pre-regulator using FETs and a series regulator using power transistors, providing the high-quality output characteristic of the latter as well as the low power-source harmonic distortion of choke input type phase control. To achieve the high reliability and safety, components of sufficient derating and long-proven mounting techniques are used throughout. All models are carefully designed and furnished with over voltage protection (OVP) and various safety functions.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PAN35-20
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1233828 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 36.0 volts
DC Output Current 10 amps
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details