The PMC-A Series are compact, high-performance, constant voltage, constant current Series regulated DC power supplies. The adoption of Series regulated design realizes a highly stable output with a low level of output noise. LED digital meter which is legible even in dimly lit location, and electronic switches which eliminate relay chattering, are also featured in this Series. In addition, some of the PMC-A Series are equipped with various remote control functions, and when connected with power supply controllers, allow compatibility with GPIB systems.
The PMC500-0.1A is a 500 Watt DC Power Supply from Kikusui. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
The Kikusui PMC500-0.1A is a compact, high-performance, constant voltage, constant current regulated DC Power Supply. The adoption of series regulated design realizes a highly stable output with a low level of output noise. The LED digital meter which is legible even in dimly lit locations, and electronic switches which eliminate relay chattering, are also featured in this series. The PMC500-0.1A is equipped with various remote control functions, and when connected with power supply controllers, allow compatibility with GPIB systems.
| Kikusui America, Inc. | ValueTronics International, Inc. | |
|---|---|---|
| Product Category | DC Power Supplies | Power Supplies |
| Product Number | PMC500-0.1A | PMC500-0.1A |
| Product Name | PMC-A Series Compact DC Power Supply | DC Power Supply |
| Technology | Linear Power Supply | |
| Form Factor | Desktop / Free Standing; Rack Mount (optional feature) | |
| Applications | Instrumentation, Testing Equipment | |
| Operating Temperature | 0 to 40 C (32 to 104 F) | |
| DC Output Voltage | 0.0 to 500.0 volts |