Kikusui America, Inc. PMC-A Series Compact DC Power Supply PMC35-2A

Description
The PMC-A Series are compact, high-performance, constant voltage, constant current Series regulated DC power supplies. The adoption of Series regulated design realizes a highly stable output with a low level of output noise. LED digital meter which is legible even in dimly lit location, and electronic switches which eliminate relay chattering, are also featured in this Series. In addition, some of the PMC-A Series are equipped with various remote control functions, and when connected with power supply controllers, allow compatibility with GPIB systems.
Datasheet
Description
The PMC-A Series are compact, high-performance, constant voltage, constant current Series regulated DC power supplies. The adoption of Series regulated design realizes a highly stable output with a low level of output noise. LED digital meter which is legible even in dimly lit location, and electronic switches which eliminate relay chattering, are also featured in this Series. In addition, some of the PMC-A Series are equipped with various remote control functions, and when connected with power supply controllers, allow compatibility with GPIB systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMC-A Series Compact DC Power Supply - PMC35-2A - Kikusui America, Inc.
Santa Clara, CA, USA
PMC-A Series Compact DC Power Supply
PMC35-2A
PMC-A Series Compact DC Power Supply PMC35-2A
The PMC-A Series are compact, high-performance, constant voltage, constant current Series regulated DC power supplies. The adoption of Series regulated design realizes a highly stable output with a low level of output noise. LED digital meter which is legible even in dimly lit location, and electronic switches which eliminate relay chattering, are also featured in this Series. In addition, some of the PMC-A Series are equipped with various remote control functions, and when connected with power supply controllers, allow compatibility with GPIB systems.

The PMC-A Series are compact, high-performance, constant voltage, constant current Series regulated DC power supplies. The adoption of Series regulated design realizes a highly stable output with a low level of output noise. LED digital meter which is legible even in dimly lit location, and electronic switches which eliminate relay chattering, are also featured in this Series. In addition, some of the PMC-A Series are equipped with various remote control functions, and when connected with power supply controllers, allow compatibility with GPIB systems.

Supplier's Site
Power Supply - 140839744 - Radwell International
Willingboro, NJ, United States
Power Supply
140839744
Power Supply 140839744
DISCONTINUED BY MANUFACTURER POWER SUPPLY, COMPACT, 2 AMP 110-240 VDC, 100 VAC, 50/60 HZ, LED DISPLAY, -10 TO +40 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER POWER SUPPLY, COMPACT, 2 AMP 110-240 VDC, 100 VAC, 50/60 HZ, LED DISPLAY, -10 TO +40 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
DC Power Supply - PMC35-2A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PMC35-2A
DC Power Supply PMC35-2A
The PMC35-2A is a 35 Watt DC Power Supply from Kikusui. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 0-2A Power: 35W Simultaneous display of voltage and current values GPIB control by combining with power supply controllers External analog remote control of voltage and current Equipped with output monitoring function (voltage, current, status) Front Panel Output ON/OFF switch 10-turn potentiometer for setting of voltage and current Remote sensing function Capacity can be expanded by Master-slave parallel operation Overvoltage protection (OVP) and overheating protection (OHP) are provided as standard functions The Kikusui PMC35-2A is a compact, high-performance, constant voltage, constant current regulated DC Power Supply. The adoption of series regulated design realizes a highly stable output with a low level of output noise. The LED digital meter which is legible even in dimly lit locations, and electronic switches which eliminate relay chattering, are also featured in this series. The PMC35-2A is equipped with various remote control functions, and when connected with power supply controllers, allow compatibility with GPIB systems.

The PMC35-2A is a 35 Watt DC Power Supply from Kikusui. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-35V
  • Current: 0-2A
  • Power: 35W
  • Simultaneous display of voltage and current values
  • GPIB control by combining with power supply controllers
  • External analog remote control of voltage and current
  • Equipped with output monitoring function (voltage, current, status)
  • Front Panel Output ON/OFF switch
  • 10-turn potentiometer for setting of voltage and current
  • Remote sensing function
  • Capacity can be expanded by Master-slave parallel operation
  • Overvoltage protection (OVP) and overheating protection (OHP) are provided as standard functions

The Kikusui PMC35-2A is a compact, high-performance, constant voltage, constant current regulated DC Power Supply. The adoption of series regulated design realizes a highly stable output with a low level of output noise. The LED digital meter which is legible even in dimly lit locations, and electronic switches which eliminate relay chattering, are also featured in this series. The PMC35-2A is equipped with various remote control functions, and when connected with power supply controllers, allow compatibility with GPIB systems.

Supplier's Site Datasheet

Technical Specifications

  Kikusui America, Inc. Radwell International ValueTronics International, Inc.
Product Category DC Power Supplies Power Supplies Power Supplies
Product Number PMC35-2A 140839744 PMC35-2A
Product Name PMC-A Series Compact DC Power Supply Power Supply DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
Applications Instrumentation, Testing Equipment
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 0.0 to 35.0 volts 240.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Redundant Power Packages, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details