Kikusui America, Inc. PMP Series Multi Channel Tracking DC Power Supply PMP25-2TR

Description
The small-size PMP Series is a DC power supply that supports simple functions and provides constant multi-output voltage (CV) and current (CC). The past multi-output power supply can provide only two types of concurrently variable output. The PMP Series, however, implements "Multi-channel Tracking" that allows all types of output to be varied concurrently. It also supports a "Delay Function" that can change output on/off timing, and a "Memory Function" that can store output settings. Moreover, the PMP Series is equipped with an external contact that enables control over turning on and off output, and over calling the memory. All the types of output this product provides have positive polarity*, which allows the product to be used as a power supply for developing digital equipment and other devices not requiring a negative power supply circuit. Furthermore, this product, which supports two common systems, is well adapted to an application for one power supply unit to offer digital and analog signals that have different common potentials.
Description
The small-size PMP Series is a DC power supply that supports simple functions and provides constant multi-output voltage (CV) and current (CC). The past multi-output power supply can provide only two types of concurrently variable output. The PMP Series, however, implements "Multi-channel Tracking" that allows all types of output to be varied concurrently. It also supports a "Delay Function" that can change output on/off timing, and a "Memory Function" that can store output settings. Moreover, the PMP Series is equipped with an external contact that enables control over turning on and off output, and over calling the memory. All the types of output this product provides have positive polarity*, which allows the product to be used as a power supply for developing digital equipment and other devices not requiring a negative power supply circuit. Furthermore, this product, which supports two common systems, is well adapted to an application for one power supply unit to offer digital and analog signals that have different common potentials.

Suppliers

Company
Product
Description
Supplier Links
PMP Series Multi Channel Tracking DC Power Supply - PMP25-2TR - Kikusui America, Inc.
Santa Clara, CA, USA
PMP Series Multi Channel Tracking DC Power Supply
PMP25-2TR
PMP Series Multi Channel Tracking DC Power Supply PMP25-2TR
The small-size PMP Series is a DC power supply that supports simple functions and provides constant multi-output voltage (CV) and current (CC). The past multi-output power supply can provide only two types of concurrently variable output. The PMP Series, however, implements "Multi-channel Tracking" that allows all types of output to be varied concurrently. It also supports a "Delay Function" that can change output on/off timing, and a "Memory Function" that can store output settings. Moreover, the PMP Series is equipped with an external contact that enables control over turning on and off output, and over calling the memory. All the types of output this product provides have positive polarity*, which allows the product to be used as a power supply for developing digital equipment and other devices not requiring a negative power supply circuit. Furthermore, this product, which supports two common systems, is well adapted to an application for one power supply unit to offer digital and analog signals that have different common potentials.

The small-size PMP Series is a DC power supply that supports simple functions and provides constant multi-output voltage (CV) and current (CC). The past multi-output power supply can provide only two types of concurrently variable output. The PMP Series, however, implements "Multi-channel Tracking" that allows all types of output to be varied concurrently. It also supports a "Delay Function" that can change output on/off timing, and a "Memory Function" that can store output settings. Moreover, the PMP Series is equipped with an external contact that enables control over turning on and off output, and over calling the memory. All the types of output this product provides have positive polarity*, which allows the product to be used as a power supply for developing digital equipment and other devices not requiring a negative power supply circuit. Furthermore, this product, which supports two common systems, is well adapted to an application for one power supply unit to offer digital and analog signals that have different common potentials.

Supplier's Site

Technical Specifications

  Kikusui America, Inc.
Product Category DC Power Supplies
Product Number PMP25-2TR
Product Name PMP Series Multi Channel Tracking DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
Applications Automotive/Information Devices, Research
Features Overheat Protection, Input Fuse
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS100MB-28/G2 - TDK-Lambda Americas Inc.
Specs
Type Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
DC Power Supply - 7V MOD. MASTER - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
DC Output Power 105 watts
View Details