Kikusui America, Inc. Datasheets for Linear Power Supplies
Linear power supplies accept AC inputs and provide one or more DC outputs for a wide variety of computer and industrial applications. They use an active element (normally a power transistor) operating in its linear region to generate a desired voltage.
Linear Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| KDS6-0.2TR is designed for use on production and inspection lines for high-frequency components capable of low supply current and low voltage operation that have become dominantly popular in recent years,... | |
| The PAD-L Series, high performance and high reliability, is variable DC regulated power supply used in all fields, from research and development and quality control to manufacturing plants.This Series is... | |
| The PAD-LA Series are renewal version of our long seller models "PAD-L Series" as known for high performance and high reliability of variable DC regulated power supplies used with excellent... | |
| The PAN-A Series is a high-performance, highly reliable DC power supply unit featuring regulated variable voltage. These units are suitable for use in a range of fields including research and... | |
| The PMC Series are compact, high-performance, constant voltage, constant current Series regulated DC power supplies. The adoption of Series regulated design realizes a highly stable output with a low level... | |
| The PMC-A Series are compact, high-performance, constant voltage, constant current Series regulated DC power supplies. The adoption of Series regulated design realizes a highly stable output with a low level... | |
| The PMR Series is a multi-output, constant voltage/constant current regulated DC power supply with a dual-tracking function. It uses a Series regulator system to generate stable outputs with low noise. | |
| The small-size PMP Series is a DC power supply that supports simple functions and provides constant multi-output voltage (CV) and current (CC). The past multi-output power supply can provide only... |