NBK America LLC Downward Ball Rollers - Flange Type (Round/Square) BRDRF-50

Description
These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downward Ball Rollers - Flange Type (Round/Square) - BRDRF-50 - NBK America LLC
King of Prussia, PA, USA
Downward Ball Rollers - Flange Type (Round/Square)
BRDRF-50
Downward Ball Rollers - Flange Type (Round/Square) BRDRF-50
These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability.
  • These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport.
  • The dustproof seal prevents the ingress of dirt and dust.
  • The body, main ball, and sub-balls are made of steel. These rollers have excellent durability.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball Transfer Units (BTU)
Product Number BRDRF-50
Product Name Downward Ball Rollers - Flange Type (Round/Square)
Maximum Load 247.28 lbs (112 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Rollers - Round Type - BRURS-42-N - NBK America LLC
Specs
Maximum Load 18.43 lbs (8.36 kg)
Weight 0.423 lbs (0.1920 kg)
Ball Material Stainless Steel; SUS304
View Details
Ball Rollers - Press Fit Type - BRUPS-9-S - NBK America LLC
Specs
Maximum Load 3.15 lbs (1.43 kg)
Weight 0.007 lbs (0.0032 kg)
Ball Material Stainless Steel; SUS304
View Details
Downward Ball Rollers - Flange Type (Round/Square) - BRDRF-60 - NBK America LLC
Specs
Maximum Load 269.76 lbs (122 kg)
Weight 0.851 lbs (0.3859 kg)
Ball Material Carbon Steel; S45C Electroless Nickel Plating
View Details
Ball Rollers - Press Fit Type - BRUPS-9-N - NBK America LLC
Specs
Maximum Load 1.57 lbs (0.7137 kg)
Weight 0.007 lbs (0.0031 kg)
Ball Material Stainless Steel; SUS304
View Details