TEGAM, Inc. Kelvin Pistol Grip Probe for Bond Testing HTP-101A

Description
Made for tough duty application where metal components and surfaces need to be tested for Bonding. These probes are molded with impact resistant polycarbonate material. Pins are hardened stainless steel and rotate when pressed onto the DUT. Come with a 8 ft cable and are terminated in color coded spade lugs. Technical Specifications Good for tough duty applications Probes are molded with impact resistant polycarbonate material Color coded spade lugs to mate with the instrument Probes are used with TEGAM’s R1L-E2A Intrinsically Safe Bond Meter
Datasheet
Description
Made for tough duty application where metal components and surfaces need to be tested for Bonding. These probes are molded with impact resistant polycarbonate material. Pins are hardened stainless steel and rotate when pressed onto the DUT. Come with a 8 ft cable and are terminated in color coded spade lugs. Technical Specifications Good for tough duty applications Probes are molded with impact resistant polycarbonate material Color coded spade lugs to mate with the instrument Probes are used with TEGAM’s R1L-E2A Intrinsically Safe Bond Meter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kelvin Pistol Grip Probe for Bond Testing - HTP-101A - TEGAM, Inc.
Geneva, OH, United States
Kelvin Pistol Grip Probe for Bond Testing
HTP-101A
Kelvin Pistol Grip Probe for Bond Testing HTP-101A
Made for tough duty application where metal components and surfaces need to be tested for Bonding. These probes are molded with impact resistant polycarbonate material. Pins are hardened stainless steel and rotate when pressed onto the DUT. Come with a 8 ft cable and are terminated in color coded spade lugs. Technical Specifications Good for tough duty applications Probes are molded with impact resistant polycarbonate material Color coded spade lugs to mate with the instrument Probes are used with TEGAM’s R1L-E2A Intrinsically Safe Bond Meter

Made for tough duty application where metal components and surfaces need to be tested for Bonding. These probes are molded with impact resistant polycarbonate material. Pins are hardened stainless steel and rotate when pressed onto the DUT. Come with a 8 ft cable and are terminated in color coded spade lugs.

Technical Specifications

  • Good for tough duty applications
  • Probes are molded with impact resistant polycarbonate material
  • Color coded spade lugs to mate with the instrument
  • Probes are used with TEGAM’s R1L-E2A Intrinsically Safe Bond Meter
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Electrical Test Probes
Product Number HTP-101A
Product Name Kelvin Pistol Grip Probe for Bond Testing
Probe Type Resistance Measurement
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Leads - 2222657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details