TEGAM, Inc. Long Lead Kelvin Probes for Resistance Measurement HKP

Description
Long Lead Kelvin Probes (Klips) for Microohm and Bondmeter Technical Specifications Kelvin Klips, 125 ft, for Models RIL-B, R1L-BR and R1L-D1 125 feet long Max Jaw opening: 1.778 inches (4.5 cm) Connector Type: Spade Lugs
Description
Long Lead Kelvin Probes (Klips) for Microohm and Bondmeter Technical Specifications Kelvin Klips, 125 ft, for Models RIL-B, R1L-BR and R1L-D1 125 feet long Max Jaw opening: 1.778 inches (4.5 cm) Connector Type: Spade Lugs

Suppliers

Company
Product
Description
Supplier Links
Long Lead Kelvin Probes for Resistance Measurement - HKP - TEGAM, Inc.
Geneva, OH, United States
Long Lead Kelvin Probes for Resistance Measurement
HKP
Long Lead Kelvin Probes for Resistance Measurement HKP
Long Lead Kelvin Probes (Klips) for Microohm and Bondmeter Technical Specifications Kelvin Klips, 125 ft, for Models RIL-B, R1L-BR and R1L-D1 125 feet long Max Jaw opening: 1.778 inches (4.5 cm) Connector Type: Spade Lugs

Long Lead Kelvin Probes (Klips)

for Microohm and Bondmeter

Technical Specifications

  • Kelvin Klips, 125 ft, for Models RIL-B, R1L-BR and R1L-D1
  • 125 feet long
  • Max Jaw opening: 1.778 inches (4.5 cm)
  • Connector Type: Spade Lugs
Supplier's Site

Technical Specifications

  TEGAM, Inc.
Product Category Electrical Test Probes
Product Number HKP
Product Name Long Lead Kelvin Probes for Resistance Measurement
Probe Type Resistance Measurement
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Banana Plug to 0.080″ Pin Plug, 22 AWG PVC Test Lead - 9834 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details