TEGAM, Inc. Kelvin Chip Tweezers for Manual Chip Sorting SKT-5

Description
Kelvin Chip Tweezers 4 Terminal, 5 ft 4 Terminal Kelvin Chip Tweezers. The tweezers make solid connections to chip components in manual sorting applications. Capacity of jaws is 12.7 mm (0.5 in). The Tweezers include a 1.5 m (5 ft) cable with BNC termination for connection to the LCR Meters. Contact tips are replaceable. The tips are not included and you must order at least one of the three tip kits with the tweezers. Technical Specifications 4 Terminal Kelvin Chip Tweezers Cable Length: 5 ft Terminated with four BNCs Variety of tip kits available
Datasheet
Description
Kelvin Chip Tweezers 4 Terminal, 5 ft 4 Terminal Kelvin Chip Tweezers. The tweezers make solid connections to chip components in manual sorting applications. Capacity of jaws is 12.7 mm (0.5 in). The Tweezers include a 1.5 m (5 ft) cable with BNC termination for connection to the LCR Meters. Contact tips are replaceable. The tips are not included and you must order at least one of the three tip kits with the tweezers. Technical Specifications 4 Terminal Kelvin Chip Tweezers Cable Length: 5 ft Terminated with four BNCs Variety of tip kits available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kelvin Chip Tweezers for Manual Chip Sorting - SKT-5 - TEGAM, Inc.
Geneva, OH, United States
Kelvin Chip Tweezers for Manual Chip Sorting
SKT-5
Kelvin Chip Tweezers for Manual Chip Sorting SKT-5
Kelvin Chip Tweezers 4 Terminal, 5 ft 4 Terminal Kelvin Chip Tweezers. The tweezers make solid connections to chip components in manual sorting applications. Capacity of jaws is 12.7 mm (0.5 in). The Tweezers include a 1.5 m (5 ft) cable with BNC termination for connection to the LCR Meters. Contact tips are replaceable. The tips are not included and you must order at least one of the three tip kits with the tweezers. Technical Specifications 4 Terminal Kelvin Chip Tweezers Cable Length: 5 ft Terminated with four BNCs Variety of tip kits available

Kelvin Chip Tweezers

4 Terminal, 5 ft

4 Terminal Kelvin Chip Tweezers. The tweezers make solid connections to chip components in manual sorting applications. Capacity of jaws is 12.7 mm (0.5 in). The Tweezers include a 1.5 m (5 ft) cable with BNC termination for connection to the LCR Meters. Contact tips are replaceable.

The tips are not included and you must order at least one of the three tip kits with the tweezers.

Technical Specifications

  • 4 Terminal Kelvin Chip Tweezers
  • Cable Length: 5 ft
  • Terminated with four BNCs
  • Variety of tip kits available
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Electrical Test Probes
Product Number SKT-5
Product Name Kelvin Chip Tweezers for Manual Chip Sorting
Probe Type Resistance Measurement
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details