TEGAM, Inc. Miniature Kelvin Probe for Resistance Measurement MKP-6

Description
Product Description Ideal for precision resistance measurements in tighter spaces. The probes are marked indicating the sense pins, ensuring an operator error free measurement. The test leads are 6 feet long each and are terminated with dual banana plugs. Variety of probe tips available (not included) Cable length - 6 ft Technical Specifications Multiple Replaceable Tip Styles (not included) Precision Resistance Measurements in tighter spaces 0.11′ (2.8 mm) Pin Spacing 6′ (1.8 m) Leads 3/4′ spacing Dual Banana Plugs Compatible With Most Manufacturer’s Meters Compatible with TEGAM R1L-B, R1L-BR, R1L-BR1 and R1L-D1
Datasheet
Description
Product Description Ideal for precision resistance measurements in tighter spaces. The probes are marked indicating the sense pins, ensuring an operator error free measurement. The test leads are 6 feet long each and are terminated with dual banana plugs. Variety of probe tips available (not included) Cable length - 6 ft Technical Specifications Multiple Replaceable Tip Styles (not included) Precision Resistance Measurements in tighter spaces 0.11′ (2.8 mm) Pin Spacing 6′ (1.8 m) Leads 3/4′ spacing Dual Banana Plugs Compatible With Most Manufacturer’s Meters Compatible with TEGAM R1L-B, R1L-BR, R1L-BR1 and R1L-D1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Kelvin Probe for Resistance Measurement - MKP-6 - TEGAM, Inc.
Geneva, OH, United States
Miniature Kelvin Probe for Resistance Measurement
MKP-6
Miniature Kelvin Probe for Resistance Measurement MKP-6
Product Description Ideal for precision resistance measurements in tighter spaces. The probes are marked indicating the sense pins, ensuring an operator error free measurement. The test leads are 6 feet long each and are terminated with dual banana plugs. Variety of probe tips available (not included) Cable length - 6 ft Technical Specifications Multiple Replaceable Tip Styles (not included) Precision Resistance Measurements in tighter spaces 0.11′ (2.8 mm) Pin Spacing 6′ (1.8 m) Leads 3/4′ spacing Dual Banana Plugs Compatible With Most Manufacturer’s Meters Compatible with TEGAM R1L-B, R1L-BR, R1L-BR1 and R1L-D1

Product Description

Ideal for precision resistance measurements in tighter spaces. The probes are marked indicating the sense pins, ensuring an operator error free measurement. The test leads are 6 feet long each and are terminated with dual banana plugs. Variety of probe tips available (not included)
Cable length - 6 ft

Technical Specifications

  • Multiple Replaceable Tip Styles (not included)
  • Precision Resistance Measurements in tighter spaces
  • 0.11″ (2.8 mm) Pin Spacing
  • 6′ (1.8 m) Leads
  • 3/4″ spacing Dual Banana Plugs
  • Compatible With Most Manufacturer’s Meters
  • Compatible with TEGAM R1L-B, R1L-BR, R1L-BR1 and R1L-D1
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Electrical Test Probes
Product Number MKP-6
Product Name Miniature Kelvin Probe for Resistance Measurement
Probe Type Resistance Measurement
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XEL Macro-Hook to Alligator Clip, 18 AWG Silicone Test Lead - 419XEL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details