TEGAM, Inc. Kelvin Chip Tweezers for Manual Chip Sorting SKT/1750-5

Description
Kelvin Chip Tweezers 5 ft The tweezers make solid connections to chip components in manual sorting applications. Capacity of jaws is 12.7 mm (0.5 in). The Tweezers include a 1.5 m (5 ft) cable with Lemo termination. Contact tips are replaceable. The tips are not included and you must order at least one of the three tip kits with the tweezers. 4 Terminal Kelvin Chip Tweezers Cable Length: 5 ft Terminated with a Lemo connector Variety of tip kits available
Datasheet
Description
Kelvin Chip Tweezers 5 ft The tweezers make solid connections to chip components in manual sorting applications. Capacity of jaws is 12.7 mm (0.5 in). The Tweezers include a 1.5 m (5 ft) cable with Lemo termination. Contact tips are replaceable. The tips are not included and you must order at least one of the three tip kits with the tweezers. 4 Terminal Kelvin Chip Tweezers Cable Length: 5 ft Terminated with a Lemo connector Variety of tip kits available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kelvin Chip Tweezers for Manual Chip Sorting - SKT/1750-5 - TEGAM, Inc.
Geneva, OH, United States
Kelvin Chip Tweezers for Manual Chip Sorting
SKT/1750-5
Kelvin Chip Tweezers for Manual Chip Sorting SKT/1750-5
Kelvin Chip Tweezers 5 ft The tweezers make solid connections to chip components in manual sorting applications. Capacity of jaws is 12.7 mm (0.5 in). The Tweezers include a 1.5 m (5 ft) cable with Lemo termination. Contact tips are replaceable. The tips are not included and you must order at least one of the three tip kits with the tweezers. 4 Terminal Kelvin Chip Tweezers Cable Length: 5 ft Terminated with a Lemo connector Variety of tip kits available

Kelvin Chip Tweezers

5 ft

The tweezers make solid connections to chip components in manual sorting applications. Capacity of jaws is 12.7 mm (0.5 in). The Tweezers include a 1.5 m (5 ft) cable with Lemo termination. Contact tips are replaceable.

The tips are not included and you must order at least one of the three tip kits with the tweezers.

  • 4 Terminal Kelvin Chip Tweezers
  • Cable Length: 5 ft
  • Terminated with a Lemo connector
  • Variety of tip kits available
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Electrical Test Probes
Product Number SKT/1750-5
Product Name Kelvin Chip Tweezers for Manual Chip Sorting
Probe Type Resistance Measurement
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Multimeter Leads - 1797909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm safety plug
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details