TEGAM, Inc. Miniature Coaxial Kelvin Probe for Resistance Measurement MCP-6

Description
Miniature Coaxial Probe with Banana Connector The coaxial Kelvin probe comes with a spring-loaded center pin for voltage detection, while the outer pin provides the reference current. The test leads are 6 feet long and are terminated with dual banana plugs. The probe comes with the pins installed. Ideal for precision resistance measurements in tighter spaces. Outer pin diameter is 0.06 in (0.15 cm). The inner tip diameter is 0.4 mm. Cable length - 6 ft Replaceable Pin Options: P/N MCP-A (2 pins) Technical Specifications Precision Resistance Measurements in tighter spaces 0.06′ (1.5 mm) Pin Spacing Cable Length: 6′ (1.8 m) 3/4′ spacing Dual Banana Plugs Probe comes with the pins installed Compatible With Most Manufacturer’s Meters Compatible with TEGAM R1L-B, R1L-BR, R1L-BR1 and R1L-D1
Datasheet
Description
Miniature Coaxial Probe with Banana Connector The coaxial Kelvin probe comes with a spring-loaded center pin for voltage detection, while the outer pin provides the reference current. The test leads are 6 feet long and are terminated with dual banana plugs. The probe comes with the pins installed. Ideal for precision resistance measurements in tighter spaces. Outer pin diameter is 0.06 in (0.15 cm). The inner tip diameter is 0.4 mm. Cable length - 6 ft Replaceable Pin Options: P/N MCP-A (2 pins) Technical Specifications Precision Resistance Measurements in tighter spaces 0.06′ (1.5 mm) Pin Spacing Cable Length: 6′ (1.8 m) 3/4′ spacing Dual Banana Plugs Probe comes with the pins installed Compatible With Most Manufacturer’s Meters Compatible with TEGAM R1L-B, R1L-BR, R1L-BR1 and R1L-D1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Coaxial Kelvin Probe for Resistance Measurement - MCP-6 - TEGAM, Inc.
Geneva, OH, United States
Miniature Coaxial Kelvin Probe for Resistance Measurement
MCP-6
Miniature Coaxial Kelvin Probe for Resistance Measurement MCP-6
Miniature Coaxial Probe with Banana Connector The coaxial Kelvin probe comes with a spring-loaded center pin for voltage detection, while the outer pin provides the reference current. The test leads are 6 feet long and are terminated with dual banana plugs. The probe comes with the pins installed. Ideal for precision resistance measurements in tighter spaces. Outer pin diameter is 0.06 in (0.15 cm). The inner tip diameter is 0.4 mm. Cable length - 6 ft Replaceable Pin Options: P/N MCP-A (2 pins) Technical Specifications Precision Resistance Measurements in tighter spaces 0.06′ (1.5 mm) Pin Spacing Cable Length: 6′ (1.8 m) 3/4′ spacing Dual Banana Plugs Probe comes with the pins installed Compatible With Most Manufacturer’s Meters Compatible with TEGAM R1L-B, R1L-BR, R1L-BR1 and R1L-D1

Miniature Coaxial Probe

with Banana Connector

The coaxial Kelvin probe comes with a spring-loaded center pin for voltage detection, while the outer pin provides the reference current. The test leads are 6 feet long and are terminated with dual banana plugs. The probe comes with the pins installed. Ideal for precision resistance measurements in tighter spaces. Outer pin diameter is 0.06 in (0.15 cm). The inner tip diameter is 0.4 mm. Cable length - 6 ft Replaceable Pin Options: P/N MCP-A (2 pins)

Technical Specifications

  • Precision Resistance Measurements in tighter spaces
  • 0.06″ (1.5 mm) Pin Spacing
  • Cable Length: 6′ (1.8 m)
  • 3/4″ spacing Dual Banana Plugs
  • Probe comes with the pins installed
  • Compatible With Most Manufacturer’s Meters
  • Compatible with TEGAM R1L-B, R1L-BR, R1L-BR1 and R1L-D1
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Electrical Test Probes
Product Number MCP-6
Product Name Miniature Coaxial Kelvin Probe for Resistance Measurement
Probe Type Resistance Measurement
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Current Clamps - 1232246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration Test Lead
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details