TEGAM, Inc. Kelvin Probe for Surface Resistance Measurement BKP/1750-5

Description
Kelvin Probe 1750 Connector, 5 ft These probes are excellent for making four-wire surface resistance measurements on films and other flat metallic surfaces in heavy duty applications. The probes are marked indicating the sense pins, ensuring an operator error free measurement. Each probe has two spring- loaded, replaceable tips that can be easily removed and replaced. Variety of replaceable probe tips available. The test leads are 5 feet long and are terminated with a LEMO connector. Pin center to pin center is 0.19 in (0.48 cm). Cable length 5 ft Available Pin Options: P/N BKP-B, BKP-F and BKP-H (Pins are not included with the probe set and must be ordered separately) Technical Specifications Multiple Replaceable Tip Styles Excellent for making four-wire surface resistance measurements Ensure an operator error free measurement Each probe has 2 spring-loaded, replaceable tips (Pins are not included with the probe set and need to be ordered separately) Variety of probe tips available Cable Length: 5 ft Compatible with TEGAM 1740 and 1750 Other Probe Configurations Offered: MKP/1750-5 Kelvin Probe or MCP/1750-5 Kelvin Coaxial Probe
Datasheet
Description
Kelvin Probe 1750 Connector, 5 ft These probes are excellent for making four-wire surface resistance measurements on films and other flat metallic surfaces in heavy duty applications. The probes are marked indicating the sense pins, ensuring an operator error free measurement. Each probe has two spring- loaded, replaceable tips that can be easily removed and replaced. Variety of replaceable probe tips available. The test leads are 5 feet long and are terminated with a LEMO connector. Pin center to pin center is 0.19 in (0.48 cm). Cable length 5 ft Available Pin Options: P/N BKP-B, BKP-F and BKP-H (Pins are not included with the probe set and must be ordered separately) Technical Specifications Multiple Replaceable Tip Styles Excellent for making four-wire surface resistance measurements Ensure an operator error free measurement Each probe has 2 spring-loaded, replaceable tips (Pins are not included with the probe set and need to be ordered separately) Variety of probe tips available Cable Length: 5 ft Compatible with TEGAM 1740 and 1750 Other Probe Configurations Offered: MKP/1750-5 Kelvin Probe or MCP/1750-5 Kelvin Coaxial Probe
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kelvin Probe for Surface Resistance Measurement - BKP/1750-5 - TEGAM, Inc.
Geneva, OH, United States
Kelvin Probe for Surface Resistance Measurement
BKP/1750-5
Kelvin Probe for Surface Resistance Measurement BKP/1750-5
Kelvin Probe 1750 Connector, 5 ft These probes are excellent for making four-wire surface resistance measurements on films and other flat metallic surfaces in heavy duty applications. The probes are marked indicating the sense pins, ensuring an operator error free measurement. Each probe has two spring- loaded, replaceable tips that can be easily removed and replaced. Variety of replaceable probe tips available. The test leads are 5 feet long and are terminated with a LEMO connector. Pin center to pin center is 0.19 in (0.48 cm). Cable length 5 ft Available Pin Options: P/N BKP-B, BKP-F and BKP-H (Pins are not included with the probe set and must be ordered separately) Technical Specifications Multiple Replaceable Tip Styles Excellent for making four-wire surface resistance measurements Ensure an operator error free measurement Each probe has 2 spring-loaded, replaceable tips (Pins are not included with the probe set and need to be ordered separately) Variety of probe tips available Cable Length: 5 ft Compatible with TEGAM 1740 and 1750 Other Probe Configurations Offered: MKP/1750-5 Kelvin Probe or MCP/1750-5 Kelvin Coaxial Probe

Kelvin Probe

1750 Connector, 5 ft

These probes are excellent for making four-wire surface resistance measurements on films and other flat metallic surfaces in heavy duty applications. The probes are marked indicating the sense pins, ensuring an operator error free measurement. Each probe has two spring- loaded, replaceable tips that can be easily removed and replaced. Variety of replaceable probe tips available. The test leads are 5 feet long and are terminated with a LEMO connector. Pin center to pin center is 0.19 in (0.48 cm). Cable length 5 ft Available Pin Options: P/N BKP-B, BKP-F and BKP-H (Pins are not included with the probe set and must be ordered separately)

Technical Specifications

  • Multiple Replaceable Tip Styles
  • Excellent for making four-wire surface resistance measurements
  • Ensure an operator error free measurement
  • Each probe has 2 spring-loaded, replaceable tips (Pins are not included with the probe set and need to be ordered separately)
  • Variety of probe tips available
  • Cable Length: 5 ft
  • Compatible with TEGAM 1740 and 1750
  • Other Probe Configurations Offered: MKP/1750-5 Kelvin Probe or MCP/1750-5 Kelvin Coaxial Probe
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Electrical Test Probes
Product Number BKP/1750-5
Product Name Kelvin Probe for Surface Resistance Measurement
Probe Type Surface Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Multimeter Leads - 1253736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration Straight Angle, Right Angle Plug
Approvals RoHS Compliant
View Details
Coaxial Probe with SMB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
View Details