TEGAM, Inc. Large Kelvin Klip Lead Set for Resistance Measurement 17507

Description
Large Kelvin Klip Lead Set 2.5 m Provides a solid 4-terminal connection to large components that cannot be measured with conventional Kelvin clips. It is robust in construction, ensuring a firm grip. Used for connection with large bolts, cables, plates, etc. Technical Specifications Large Kelvin Klip Lead Set Cable length - 8 ft
Datasheet
Description
Large Kelvin Klip Lead Set 2.5 m Provides a solid 4-terminal connection to large components that cannot be measured with conventional Kelvin clips. It is robust in construction, ensuring a firm grip. Used for connection with large bolts, cables, plates, etc. Technical Specifications Large Kelvin Klip Lead Set Cable length - 8 ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large Kelvin Klip Lead Set for Resistance Measurement - 17507 - TEGAM, Inc.
Geneva, OH, United States
Large Kelvin Klip Lead Set for Resistance Measurement
17507
Large Kelvin Klip Lead Set for Resistance Measurement 17507
Large Kelvin Klip Lead Set 2.5 m Provides a solid 4-terminal connection to large components that cannot be measured with conventional Kelvin clips. It is robust in construction, ensuring a firm grip. Used for connection with large bolts, cables, plates, etc. Technical Specifications Large Kelvin Klip Lead Set Cable length - 8 ft

Large Kelvin Klip Lead Set

2.5 m

Provides a solid 4-terminal connection to large components that cannot be measured with conventional Kelvin clips. It is robust in construction, ensuring a firm grip. Used for connection with large bolts, cables, plates, etc.

Technical Specifications

  • Large Kelvin Klip Lead Set
  • Cable length - 8 ft
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Electrical Test Probes
Product Number 17507
Product Name Large Kelvin Klip Lead Set for Resistance Measurement
Probe Type Resistance Measurement
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Banana, Meter Interface - 461-1298-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration AlligatorClip; Pin and Socket
Approvals RoHS Compliant
View Details