Euchner-U.S.A., Inc. Datasheets for Mechanical Safety Interlock Switches
Mechanical safety interlock switches couple a moveable guard door with the power source of the hazard. When the guard door is opened, the power is isolated, ensuring that the machine does not pose a hazard while an operator requires access.
Mechanical Safety Interlock Switches: Learn more
| Product Name | Notes |
|---|---|
| CET-AP Non-Contact Safety Switches are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high... | |
| Due to its small design, the safety hinge ESH is particularly suitable for applications in which robustness is required in combination with small dimensions. It combines the function of a... | |
| ESH hinges are safety devices for monitoring movable safety guards such as doors or covers on machinery or systems. Due to its small design, the safety hinge ESH is particularly... | |
| EUCHNER CEM-AR-C40 Safety Switches are used for process protection. They work by means of integrated CES-AR Inductive Coding. These systems are designed for use in areas where a high level... | |
| EUCHNER CEM-AY-C40 Safety Switches are used for process protection. They work by means of integrated CES-AR Inductive Coding. These systems are designed for use in areas where a high level... | |
| EUCHNER CES Category 4, Non-Contact Safety Systems are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas... | |
| EUCHNER CES-A-LSP Non-Contact Safety Switches are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a... | |
| EUCHNER Design Type 2 Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. The locking solenoid holds... | |
| EUCHNER GP Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety... | |
| EUCHNER NM Design Type 1 Safety Limit Switches are used to protect personnel and equipment by monitoring the position of movable components. When positive mode mounted, the NM safety switch... | |
| EUCHNER NM.VZA Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety... | |
| EUCHNER NP Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety... | |
| EUCHNER NQ Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety... | |
| EUCHNER NX Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety... | |
| EUCHNER NZ.VZ Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety... | |
| EUCHNER NZ.VZ.VS Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety... | |
| EUCHNER SGA Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety... | |
| EUCHNER SGP Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety... | |
| EUCHNER STA Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. The locking solenoid holds the guard... | |
| EUCHNER STM Safety Switches Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. The locking solenoid holds the... | |
| EUCHNER STP Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. The locking solenoid holds the guard... | |
| EUCHNER TP Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. The locking solenoid holds the guard... | |
| EUCHNER TX Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. The locking solenoid holds the guard... | |
| EUCHNER TZ Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. The locking solenoid holds the guard... | |
| The new safety system ESL from EUCHNER is a multifunctional door handle for protecting and monitoring safety guards such as doors and flaps on machines and installations. It consists of... |