Euchner-U.S.A., Inc. Hinge Safety Switch ESH-PRO

Description
ESH hinges are safety devices for monitoring movable safety guards such as doors or covers on machinery or systems. Due to its small design, the safety hinge ESH is particularly suitable for applications in which robustness is required in combination with small dimensions. It combines the function of a door hinge with that of a safety switch. A matching plain hinge is available for support of medium and larger doors. Features Sturdy metal housing made of die-cast zinc Extremely robust design for high mechanical loads High protection against tampering Degree of protection IP 67 - oil and dust tight, and water resistant. Benefits Couple different contact arrangements available Hinge with integrated safety function Ideal use with hinged doors dummy hinge available Suitable for aluminum profile Connection via plug connectors High protection against tampering Technical Die- cast zinc housing IP67- oil and dust tight, and water resistant Exceeds NEMA 4 1M mechanical operations -25 to + 70C ambient temperature Contacts 60 AC/DC, 3 Amp Silver alloy M12 Plug connector 5-pin NOTE: ESH-PRO mounting screws should be M6x15 or longer.
Datasheet
Description
ESH hinges are safety devices for monitoring movable safety guards such as doors or covers on machinery or systems. Due to its small design, the safety hinge ESH is particularly suitable for applications in which robustness is required in combination with small dimensions. It combines the function of a door hinge with that of a safety switch. A matching plain hinge is available for support of medium and larger doors. Features Sturdy metal housing made of die-cast zinc Extremely robust design for high mechanical loads High protection against tampering Degree of protection IP 67 - oil and dust tight, and water resistant. Benefits Couple different contact arrangements available Hinge with integrated safety function Ideal use with hinged doors dummy hinge available Suitable for aluminum profile Connection via plug connectors High protection against tampering Technical Die- cast zinc housing IP67- oil and dust tight, and water resistant Exceeds NEMA 4 1M mechanical operations -25 to + 70C ambient temperature Contacts 60 AC/DC, 3 Amp Silver alloy M12 Plug connector 5-pin NOTE: ESH-PRO mounting screws should be M6x15 or longer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinge Safety Switch - ESH-PRO - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Hinge Safety Switch
ESH-PRO
Hinge Safety Switch ESH-PRO
ESH hinges are safety devices for monitoring movable safety guards such as doors or covers on machinery or systems. Due to its small design, the safety hinge ESH is particularly suitable for applications in which robustness is required in combination with small dimensions. It combines the function of a door hinge with that of a safety switch. A matching plain hinge is available for support of medium and larger doors. Features Sturdy metal housing made of die-cast zinc Extremely robust design for high mechanical loads High protection against tampering Degree of protection IP 67 - oil and dust tight, and water resistant. Benefits Couple different contact arrangements available Hinge with integrated safety function Ideal use with hinged doors dummy hinge available Suitable for aluminum profile Connection via plug connectors High protection against tampering Technical Die- cast zinc housing IP67- oil and dust tight, and water resistant Exceeds NEMA 4 1M mechanical operations -25 to + 70C ambient temperature Contacts 60 AC/DC, 3 Amp Silver alloy M12 Plug connector 5-pin NOTE: ESH-PRO mounting screws should be M6x15 or longer.

ESH hinges are safety devices for monitoring movable safety guards such as doors or covers on machinery or systems. Due to its small design, the safety hinge ESH is particularly suitable for applications in which robustness is required in combination with small dimensions. It combines the function of a door hinge with that of a safety switch. A matching plain hinge is available for support of medium and larger doors.

Features

  • Sturdy metal housing made of die-cast zinc
  • Extremely robust design for high mechanical loads
  • High protection against tampering
  • Degree of protection IP 67 - oil and dust tight, and water resistant.

Benefits

  • Couple different contact arrangements available
  • Hinge with integrated safety function
  • Ideal use with hinged doors
    • dummy hinge available
  • Suitable for aluminum profile
  • Connection via plug connectors
  • High protection against tampering

Technical

  • Die- cast zinc housing
  • IP67- oil and dust tight, and water resistant
    • Exceeds NEMA 4
  • 1M mechanical operations
  • -25 to + 70C ambient temperature
  • Contacts
    • 60 AC/DC, 3 Amp
    • Silver alloy
    • M12 Plug connector 5-pin

NOTE: ESH-PRO mounting screws should be M6x15 or longer.

Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Mechanical Safety Interlock Switches
Product Number ESH-PRO
Product Name Hinge Safety Switch
Mechanical Life 1.00E6 #
NO Contacts 1
NC Contacts 1 to 2
Switch Type Electrical Switching
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products