Euchner-U.S.A., Inc. Datasheets for Safety Monitoring Systems
Safety monitoring systems monitor and collect information from machines and operations. If a safety fault occurs, they can signal an operator to take appropriate action, or perform the action automatically.
Safety Monitoring Systems: Learn more
| Product Name | Notes |
|---|---|
| Mosaic is a modular safety controller for protecting machines and personnel. Mosaic is capable of monitoring several safety sensors and commands, such as safety light curtains, non-contact switches, photocells, mechanical... | |
| MSC is a modular safety controller for protecting machines and personnel. MSC is capable of monitoring several safety sensors and commands, such as safety light curtains, non-contact switches, photocells, mechanical... | |
| Four safe inputs, two safe semiconductor outputs AS-i monitor, master and connection for 24V power supply unit (AS-interface Power 24V) integrated Chip card and USB for parameter assignment AS-i master... | |
| One or two AS-i masters Display and buttons for diagnostics and adjustment Memory card for different programs Adjustable time-delay 16 OSSDs Gateway to Profibus For connection to a Profibus DP... | |
| Single-channel or dual-channel Start inputs Monitoring outputs Adjustable time-delay OSSDs (Output Signal Switching Devices) SFM-...1: One OSSD with 2 normally closed contacts SFM-...2: Two OSSDs with 4 normally closed contacts... |