Euchner-U.S.A., Inc. Safety Switch NM.VZ

Description
EUCHNER NM.VZA Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The narrow plastic housing, two sizes, and variety of actuators make the NM VZA series ideal for today's compact installations. Features Up to 3 positive break safety contacts Enables dual channel and isolated monitoring 2 sizes of narrow body housings Actuator overtravel Minimizes end stop potential 3 cable entries Eases mounting problems Optional plug connector Actuator head easily rotates meeting application requirements Actuator keys available in many styles Benefits Multiple contacts are required to meet higher safety standards Plug connector minimizes labor installation costs Narrow housing Perfect for aluminum guarding Exceptional reliability 1 million operations Slide bolt actuator assures positive door latching Technical Thermoplastic housing IP67- oil and dust tight, and water resistant Exceeds NEMA 4 1 million mechanical operations Ambient operating temperature -20 to +80C Contacts 1, 2, 3 Silver alloy, gold flashed Screw terminals Optional plug connector
Datasheet
Description
EUCHNER NM.VZA Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The narrow plastic housing, two sizes, and variety of actuators make the NM VZA series ideal for today's compact installations. Features Up to 3 positive break safety contacts Enables dual channel and isolated monitoring 2 sizes of narrow body housings Actuator overtravel Minimizes end stop potential 3 cable entries Eases mounting problems Optional plug connector Actuator head easily rotates meeting application requirements Actuator keys available in many styles Benefits Multiple contacts are required to meet higher safety standards Plug connector minimizes labor installation costs Narrow housing Perfect for aluminum guarding Exceptional reliability 1 million operations Slide bolt actuator assures positive door latching Technical Thermoplastic housing IP67- oil and dust tight, and water resistant Exceeds NEMA 4 1 million mechanical operations Ambient operating temperature -20 to +80C Contacts 1, 2, 3 Silver alloy, gold flashed Screw terminals Optional plug connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Switch - NM.VZ - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Safety Switch
NM.VZ
Safety Switch NM.VZ
EUCHNER NM.VZA Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The narrow plastic housing, two sizes, and variety of actuators make the NM VZA series ideal for today's compact installations. Features Up to 3 positive break safety contacts Enables dual channel and isolated monitoring 2 sizes of narrow body housings Actuator overtravel Minimizes end stop potential 3 cable entries Eases mounting problems Optional plug connector Actuator head easily rotates meeting application requirements Actuator keys available in many styles Benefits Multiple contacts are required to meet higher safety standards Plug connector minimizes labor installation costs Narrow housing Perfect for aluminum guarding Exceptional reliability 1 million operations Slide bolt actuator assures positive door latching Technical Thermoplastic housing IP67- oil and dust tight, and water resistant Exceeds NEMA 4 1 million mechanical operations Ambient operating temperature -20 to +80C Contacts 1, 2, 3 Silver alloy, gold flashed Screw terminals Optional plug connector

EUCHNER NM.VZA Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The narrow plastic housing, two sizes, and variety of actuators make the NM VZA series ideal for today's compact installations.

Features

  • Up to 3 positive break safety contacts
    • Enables dual channel and isolated monitoring
  • 2 sizes of narrow body housings
  • Actuator overtravel
    • Minimizes end stop potential
  • 3 cable entries
    • Eases mounting problems
    • Optional plug connector
  • Actuator head easily rotates meeting application requirements
    • Actuator keys available in many styles

Benefits

  • Multiple contacts are required to meet higher safety standards
  • Plug connector minimizes labor installation costs
  • Narrow housing
    • Perfect for aluminum guarding
  • Exceptional reliability
    • 1 million operations
  • Slide bolt actuator assures positive door latching

Technical

  • Thermoplastic housing
  • IP67- oil and dust tight, and water resistant
    • Exceeds NEMA 4
  • 1 million mechanical operations
  • Ambient operating temperature -20 to +80C
  • Contacts 1, 2, 3
    • Silver alloy, gold flashed
    • Screw terminals
    • Optional plug connector
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Mechanical Safety Interlock Switches
Product Number NM.VZ
Product Name Safety Switch
Mechanical Life 4.00E6 #
NO Contacts 1
NC Contacts 1 to 3
Switch Type Electrical Switching
Current Rating 4 amps
Unlock Full Specs
to access all available technical data

Similar Products