Euchner-U.S.A., Inc. Safety Switch GP

Description
EUCHNER GP Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The GP switch has a narrow plastic housing and variety of actuators makes this series ideal for today's installations. Features Narrow plastic body housing Rotatable actuator head with top and side entry Actuator insertion funnel increases entry area Wide selection of actuators with additional overtravel Actuator overtravel minimizes end stop potential Up to 4 contacts NC positively driven safety contacts Annunciation contacts 3 cable entries Optional plug connector Eases installation Custom versions available AS-Interface versions Versions with LED's Benefits Multiple contacts helps to achieve the highest level of safety Narrow housing (40 mm) Perfect for extruded aluminum guarding (30 mm mounting) Pre-wired plug connector Pass through actuator design cleans out foreign material lodged inside actuator head Up to 4 positive break contacts Technical Reinforced thermoplastic housing Environmental protection IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 80C Contacts Up to 4 elements Low current 1 mA at 24V Silver alloy, gold flashed Up to 4 NC positively driven contacts 2 million operating cycles
Datasheet
Description
EUCHNER GP Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The GP switch has a narrow plastic housing and variety of actuators makes this series ideal for today's installations. Features Narrow plastic body housing Rotatable actuator head with top and side entry Actuator insertion funnel increases entry area Wide selection of actuators with additional overtravel Actuator overtravel minimizes end stop potential Up to 4 contacts NC positively driven safety contacts Annunciation contacts 3 cable entries Optional plug connector Eases installation Custom versions available AS-Interface versions Versions with LED's Benefits Multiple contacts helps to achieve the highest level of safety Narrow housing (40 mm) Perfect for extruded aluminum guarding (30 mm mounting) Pre-wired plug connector Pass through actuator design cleans out foreign material lodged inside actuator head Up to 4 positive break contacts Technical Reinforced thermoplastic housing Environmental protection IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 80C Contacts Up to 4 elements Low current 1 mA at 24V Silver alloy, gold flashed Up to 4 NC positively driven contacts 2 million operating cycles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Switch - GP - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Safety Switch
GP
Safety Switch GP
EUCHNER GP Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The GP switch has a narrow plastic housing and variety of actuators makes this series ideal for today's installations. Features Narrow plastic body housing Rotatable actuator head with top and side entry Actuator insertion funnel increases entry area Wide selection of actuators with additional overtravel Actuator overtravel minimizes end stop potential Up to 4 contacts NC positively driven safety contacts Annunciation contacts 3 cable entries Optional plug connector Eases installation Custom versions available AS-Interface versions Versions with LED's Benefits Multiple contacts helps to achieve the highest level of safety Narrow housing (40 mm) Perfect for extruded aluminum guarding (30 mm mounting) Pre-wired plug connector Pass through actuator design cleans out foreign material lodged inside actuator head Up to 4 positive break contacts Technical Reinforced thermoplastic housing Environmental protection IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 80C Contacts Up to 4 elements Low current 1 mA at 24V Silver alloy, gold flashed Up to 4 NC positively driven contacts 2 million operating cycles

EUCHNER GP Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The GP switch has a narrow plastic housing and variety of actuators makes this series ideal for today's installations.

Features

  • Narrow plastic body housing
  • Rotatable actuator head with top and side entry
  • Actuator insertion funnel increases entry area
  • Wide selection of actuators with additional overtravel
  • Actuator overtravel minimizes end stop potential
  • Up to 4 contacts
    • NC positively driven safety contacts
    • Annunciation contacts
  • 3 cable entries
  • Optional plug connector
    • Eases installation
  • Custom versions available
  • AS-Interface versions
  • Versions with LED's

Benefits

  • Multiple contacts helps to achieve the highest level of safety
  • Narrow housing (40 mm)
    • Perfect for extruded aluminum guarding (30 mm mounting)
  • Pre-wired plug connector
  • Pass through actuator design cleans out foreign material lodged inside actuator head
  • Up to 4 positive break contacts

Technical

  • Reinforced thermoplastic housing
  • Environmental protection IP67- oil and dust tight, and water resistant
  • Ambient operating temperature -20 to 80C
  • Contacts
    • Up to 4 elements
    • Low current 1 mA at 24V
    • Silver alloy, gold flashed
    • Up to 4 NC positively driven contacts
  • 2 million operating cycles
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Mechanical Safety Interlock Switches
Product Number GP
Product Name Safety Switch
Mechanical Life 2.00E6 #
NO Contacts 1 to 2
NC Contacts 1 to 4
Switch Type Electrical Switching
Current Rating 4 amps
Unlock Full Specs
to access all available technical data

Similar Products