Euchner-U.S.A., Inc. Safety Switch CEM-AR-C40

Description
EUCHNER CEM-AR-C40 Safety Switches are used for process protection. They work by means of integrated CES-AR Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head with integral evaluation unit, electromagmet latch, and a digitally coded actuator. These switches are good for Safety Category 4 and PL e according to EN ISO 13849-1 for door position monitoring. Features Available in Unicode and Multicode versions Integrated evaluation module Up to 20 switches wired in series Sturdy die-cast housing for harsh environments Status LED's Locking forces up to 600 N (135 lb) 3 levels of adhesive force available Benefits Maximum level of safety for for door position monitoring High protection against tampering Non-contact system Overcomes misalignment issues Vibration resistant Fault diagnostics Minimizes down-time Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature Technical M23 or M12 8-pin connector Environmental Protection IP67 - oil and dust tight, and water resistant Operating voltage 24VDC +/- 15% Current consumption 350mA Ambient operating temperature -20 to 55C Die-cast aluminum housing Solenoid face Nickel-plated steel Locking forces up to 600 N Adhesive force 0, 30, 50 N Set to 30N by default Diagnostic LED's
Datasheet
Description
EUCHNER CEM-AR-C40 Safety Switches are used for process protection. They work by means of integrated CES-AR Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head with integral evaluation unit, electromagmet latch, and a digitally coded actuator. These switches are good for Safety Category 4 and PL e according to EN ISO 13849-1 for door position monitoring. Features Available in Unicode and Multicode versions Integrated evaluation module Up to 20 switches wired in series Sturdy die-cast housing for harsh environments Status LED's Locking forces up to 600 N (135 lb) 3 levels of adhesive force available Benefits Maximum level of safety for for door position monitoring High protection against tampering Non-contact system Overcomes misalignment issues Vibration resistant Fault diagnostics Minimizes down-time Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature Technical M23 or M12 8-pin connector Environmental Protection IP67 - oil and dust tight, and water resistant Operating voltage 24VDC +/- 15% Current consumption 350mA Ambient operating temperature -20 to 55C Die-cast aluminum housing Solenoid face Nickel-plated steel Locking forces up to 600 N Adhesive force 0, 30, 50 N Set to 30N by default Diagnostic LED's
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Switch - CEM-AR-C40 - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Safety Switch
CEM-AR-C40
Safety Switch CEM-AR-C40
EUCHNER CEM-AR-C40 Safety Switches are used for process protection. They work by means of integrated CES-AR Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head with integral evaluation unit, electromagmet latch, and a digitally coded actuator. These switches are good for Safety Category 4 and PL e according to EN ISO 13849-1 for door position monitoring. Features Available in Unicode and Multicode versions Integrated evaluation module Up to 20 switches wired in series Sturdy die-cast housing for harsh environments Status LED's Locking forces up to 600 N (135 lb) 3 levels of adhesive force available Benefits Maximum level of safety for for door position monitoring High protection against tampering Non-contact system Overcomes misalignment issues Vibration resistant Fault diagnostics Minimizes down-time Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature Technical M23 or M12 8-pin connector Environmental Protection IP67 - oil and dust tight, and water resistant Operating voltage 24VDC +/- 15% Current consumption 350mA Ambient operating temperature -20 to 55C Die-cast aluminum housing Solenoid face Nickel-plated steel Locking forces up to 600 N Adhesive force 0, 30, 50 N Set to 30N by default Diagnostic LED's

EUCHNER CEM-AR-C40 Safety Switches are used for process protection. They work by means of integrated CES-AR Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head with integral evaluation unit, electromagmet latch, and a digitally coded actuator. These switches are good for Safety Category 4 and PL e according to EN ISO 13849-1 for door position monitoring.

Features

  • Available in Unicode and Multicode versions
  • Integrated evaluation module
  • Up to 20 switches wired in series
  • Sturdy die-cast housing for harsh environments
  • Status LED's
  • Locking forces up to 600 N (135 lb)
  • 3 levels of adhesive force available

Benefits

  • Maximum level of safety for for door position monitoring
  • High protection against tampering
  • Non-contact system
    • Overcomes misalignment issues
    • Vibration resistant
  • Fault diagnostics
    • Minimizes down-time
  • Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature

Technical

  • M23 or M12 8-pin connector
  • Environmental Protection IP67 - oil and dust tight, and water resistant
  • Operating voltage 24VDC +/- 15%
  • Current consumption 350mA
  • Ambient operating temperature -20 to 55C
  • Die-cast aluminum housing
  • Solenoid face Nickel-plated steel
  • Locking forces up to 600 N
  • Adhesive force 0, 30, 50 N
    • Set to 30N by default
  • Diagnostic LED's
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Mechanical Safety Interlock Switches
Product Number CEM-AR-C40
Product Name Safety Switch
NC Contacts 1
Switch Type Electrical Switching
Current Rating 0.3500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 410044 - RS Components, Ltd.
Specs
International Approvals Ip67
View Details
Interlock Switches - 1882-1069575-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details