Euchner-U.S.A., Inc. Safety Switch NX

Description
EUCHNER NX Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The NX features a slim design die cast alloy housing. Features Narrow body style housing Wide funnel actuator opening Rotatable head with top and side entry Actuator Overtravel Minimizes End Stop Potential 2 Status LED's Optional Multiple Cable Entries Benefits HEAVY DUTY SWITCH! Wide actuator entry tolerance Helps overcome actuator mis-alignment Narrow body Perfect for extruded aluminum guarding Multiple contacts for redundancy Optional slide bolt actuator overcomes actuator misalignment Technical Anodized die-cast alloy housing Environmental protection IP67- oil and dust tight, and water resistant Exceeds NEMA 4 Ambient operating temperature -20 to 80C > 1 million mechanical operations 8 contacts Silver alloy, gold flashed Low current contacts Cable entry M20 or NPT 1/2
Datasheet
Description
EUCHNER NX Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The NX features a slim design die cast alloy housing. Features Narrow body style housing Wide funnel actuator opening Rotatable head with top and side entry Actuator Overtravel Minimizes End Stop Potential 2 Status LED's Optional Multiple Cable Entries Benefits HEAVY DUTY SWITCH! Wide actuator entry tolerance Helps overcome actuator mis-alignment Narrow body Perfect for extruded aluminum guarding Multiple contacts for redundancy Optional slide bolt actuator overcomes actuator misalignment Technical Anodized die-cast alloy housing Environmental protection IP67- oil and dust tight, and water resistant Exceeds NEMA 4 Ambient operating temperature -20 to 80C > 1 million mechanical operations 8 contacts Silver alloy, gold flashed Low current contacts Cable entry M20 or NPT 1/2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Switch - NX - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Safety Switch
NX
Safety Switch NX
EUCHNER NX Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The NX features a slim design die cast alloy housing. Features Narrow body style housing Wide funnel actuator opening Rotatable head with top and side entry Actuator Overtravel Minimizes End Stop Potential 2 Status LED's Optional Multiple Cable Entries Benefits HEAVY DUTY SWITCH! Wide actuator entry tolerance Helps overcome actuator mis-alignment Narrow body Perfect for extruded aluminum guarding Multiple contacts for redundancy Optional slide bolt actuator overcomes actuator misalignment Technical Anodized die-cast alloy housing Environmental protection IP67- oil and dust tight, and water resistant Exceeds NEMA 4 Ambient operating temperature -20 to 80C > 1 million mechanical operations 8 contacts Silver alloy, gold flashed Low current contacts Cable entry M20 or NPT 1/2

EUCHNER NX Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The NX features a slim design die cast alloy housing.

Features

  • Narrow body style housing
  • Wide funnel actuator opening
  • Rotatable head with top and side entry
  • Actuator Overtravel Minimizes End Stop Potential
  • 2 Status LED's Optional
  • Multiple Cable Entries

Benefits

  • HEAVY DUTY SWITCH!
  • Wide actuator entry tolerance
    • Helps overcome actuator mis-alignment
  • Narrow body
    • Perfect for extruded aluminum guarding
  • Multiple contacts for redundancy
  • Optional slide bolt actuator overcomes actuator misalignment

Technical

  • Anodized die-cast alloy housing
  • Environmental protection IP67- oil and dust tight, and water resistant
    • Exceeds NEMA 4
  • Ambient operating temperature -20 to 80C
  • > 1 million mechanical operations
  • 8 contacts
    • Silver alloy, gold flashed
    • Low current contacts
  • Cable entry
    • M20 or NPT 1/2
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Mechanical Safety Interlock Switches
Product Number NX
Product Name Safety Switch
Mechanical Life 2.00E6 #
NO Contacts 1 to 2
NC Contacts 2 to 4
Switch Type Electrical Switching
Current Rating 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Door Interlock Switches - 101957 - RS Components, Ltd.
Specs
International Approvals IP40
View Details
Interlock Switches - 1882-6070826-ND - DigiKey
Specs
Current Rating 0.2000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details