Euchner-U.S.A., Inc. Safety Switch NP

Description
EUCHNER NP Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The NP switch offers a narrow plastic housing and a variety of actuators makes this series ideal for today's compact installations. Features Rotatable actuator head Top and side entry Overtravel actuator Minimizes end stop potential Dual redundant isolated Contacts for higher safety categories Multiple styles of key actuators available 2 mounting styles Hole spacing of 20mm and 22mm (DIN EN 50047) Hole spacing of 40mm Benefits 2 positive break safety contacts Plug connector Reduces labor installation Narrow housing 40mm Perfect for aluminum guarding Pass thru actuator design cleans out foreign material lodged inside actuator head Up to 3 contacts 2 positive break safety contacts Technical Thermoplastic housing IP67- oil and dust tight, and water resistant Exceeds NEMA 4 Ambient operating temperature -20 to +80C 1 million mechanical operations Contacts - 1, 2, or 3 contacts Screw terminal Plug connect CE, UL
Datasheet
Description
EUCHNER NP Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The NP switch offers a narrow plastic housing and a variety of actuators makes this series ideal for today's compact installations. Features Rotatable actuator head Top and side entry Overtravel actuator Minimizes end stop potential Dual redundant isolated Contacts for higher safety categories Multiple styles of key actuators available 2 mounting styles Hole spacing of 20mm and 22mm (DIN EN 50047) Hole spacing of 40mm Benefits 2 positive break safety contacts Plug connector Reduces labor installation Narrow housing 40mm Perfect for aluminum guarding Pass thru actuator design cleans out foreign material lodged inside actuator head Up to 3 contacts 2 positive break safety contacts Technical Thermoplastic housing IP67- oil and dust tight, and water resistant Exceeds NEMA 4 Ambient operating temperature -20 to +80C 1 million mechanical operations Contacts - 1, 2, or 3 contacts Screw terminal Plug connect CE, UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Switch - NP - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Safety Switch
NP
Safety Switch NP
EUCHNER NP Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The NP switch offers a narrow plastic housing and a variety of actuators makes this series ideal for today's compact installations. Features Rotatable actuator head Top and side entry Overtravel actuator Minimizes end stop potential Dual redundant isolated Contacts for higher safety categories Multiple styles of key actuators available 2 mounting styles Hole spacing of 20mm and 22mm (DIN EN 50047) Hole spacing of 40mm Benefits 2 positive break safety contacts Plug connector Reduces labor installation Narrow housing 40mm Perfect for aluminum guarding Pass thru actuator design cleans out foreign material lodged inside actuator head Up to 3 contacts 2 positive break safety contacts Technical Thermoplastic housing IP67- oil and dust tight, and water resistant Exceeds NEMA 4 Ambient operating temperature -20 to +80C 1 million mechanical operations Contacts - 1, 2, or 3 contacts Screw terminal Plug connect CE, UL

EUCHNER NP Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The NP switch offers a narrow plastic housing and a variety of actuators makes this series ideal for today's compact installations.

Features

  • Rotatable actuator head
  • Top and side entry
  • Overtravel actuator
  • Minimizes end stop potential
  • Dual redundant isolated
  • Contacts for higher safety categories
  • Multiple styles of key actuators available
  • 2 mounting styles
    • Hole spacing of 20mm and 22mm (DIN EN 50047)
    • Hole spacing of 40mm

Benefits

  • 2 positive break safety contacts
  • Plug connector
    • Reduces labor installation
  • Narrow housing 40mm
    • Perfect for aluminum guarding
  • Pass thru actuator design cleans out foreign material lodged inside actuator head
  • Up to 3 contacts
    • 2 positive break safety contacts

Technical

  • Thermoplastic housing
  • IP67- oil and dust tight, and water resistant
    • Exceeds NEMA 4
  • Ambient operating temperature -20 to +80C
  • 1 million mechanical operations
  • Contacts - 1, 2, or 3 contacts
    • Screw terminal
    • Plug connect
  • CE, UL
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Mechanical Safety Interlock Switches
Product Number NP
Product Name Safety Switch
Mechanical Life 2.00E6 #
NO Contacts 1 to 2
NC Contacts 1 to 2
Switch Type Electrical Switching
Current Rating 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 1254429 - RS Components, Ltd.
Specs
International Approvals Ip44
View Details
Interlock Switches - 1882-1086638-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details