Euchner-U.S.A., Inc. Safety Switch SGA

Description
EUCHNER SGA Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The SGA safety switches have a metal housing which is identical to the GP and SGP safety switches. A SGA extended version is also available, which has the ability for up to two pushbuttons. Features Narrow plastic body housing with two metal actuator heads Rotatable actuator head with top and side entry Actuator insertion funnel increases entry area Variety of actuators available Up to 4 contacts Annunciation contacts 3 cable entries Eases installation Optional plug connector Custom versions available Benefits Durable metal actuator head Multiple contacts helps to achieve the highest level of safety Narrow housing Perfect for extruded aluminum guarding Pre-wired plug connector Reduces installation cost Eliminates mis-wiring Technical Die-cast aluminum housing Environmental protection IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 55C Contacts - 4 elements Low current contacts Silver alloy, gold flashed Up to 4 NC positively driven contacts
Datasheet
Description
EUCHNER SGA Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The SGA safety switches have a metal housing which is identical to the GP and SGP safety switches. A SGA extended version is also available, which has the ability for up to two pushbuttons. Features Narrow plastic body housing with two metal actuator heads Rotatable actuator head with top and side entry Actuator insertion funnel increases entry area Variety of actuators available Up to 4 contacts Annunciation contacts 3 cable entries Eases installation Optional plug connector Custom versions available Benefits Durable metal actuator head Multiple contacts helps to achieve the highest level of safety Narrow housing Perfect for extruded aluminum guarding Pre-wired plug connector Reduces installation cost Eliminates mis-wiring Technical Die-cast aluminum housing Environmental protection IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 55C Contacts - 4 elements Low current contacts Silver alloy, gold flashed Up to 4 NC positively driven contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Switch - SGA - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Safety Switch
SGA
Safety Switch SGA
EUCHNER SGA Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The SGA safety switches have a metal housing which is identical to the GP and SGP safety switches. A SGA extended version is also available, which has the ability for up to two pushbuttons. Features Narrow plastic body housing with two metal actuator heads Rotatable actuator head with top and side entry Actuator insertion funnel increases entry area Variety of actuators available Up to 4 contacts Annunciation contacts 3 cable entries Eases installation Optional plug connector Custom versions available Benefits Durable metal actuator head Multiple contacts helps to achieve the highest level of safety Narrow housing Perfect for extruded aluminum guarding Pre-wired plug connector Reduces installation cost Eliminates mis-wiring Technical Die-cast aluminum housing Environmental protection IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 55C Contacts - 4 elements Low current contacts Silver alloy, gold flashed Up to 4 NC positively driven contacts

EUCHNER SGA Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The SGA safety switches have a metal housing which is identical to the GP and SGP safety switches. A SGA extended version is also available, which has the ability for up to two pushbuttons.

Features

  • Narrow plastic body housing with two metal actuator heads
  • Rotatable actuator head with top and side entry
  • Actuator insertion funnel increases entry area
  • Variety of actuators available
  • Up to 4 contacts
    • Annunciation contacts
  • 3 cable entries
    • Eases installation
  • Optional plug connector
  • Custom versions available

Benefits

  • Durable metal actuator head
  • Multiple contacts helps to achieve the highest level of safety
  • Narrow housing
    • Perfect for extruded aluminum guarding
  • Pre-wired plug connector
    • Reduces installation cost
    • Eliminates mis-wiring

Technical

  • Die-cast aluminum housing
  • Environmental protection IP67- oil and dust tight, and water resistant
  • Ambient operating temperature -20 to 55C
  • Contacts - 4 elements
    • Low current contacts
    • Silver alloy, gold flashed
    • Up to 4 NC positively driven contacts
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Mechanical Safety Interlock Switches
Product Number SGA
Product Name Safety Switch
Mechanical Life 1.00E6 #
NO Contacts 1
NC Contacts 3 to 4
Switch Type Electrical Switching
Current Rating 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Trojan T15 440 - 440K-T11388 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Solenoid Interlock Switches - 1465797 - RS Components, Ltd.
Specs
NC Contacts 2
International Approvals Ip67
View Details
2 suppliers
Industrial Interlocks - 409993 - RS Components, Ltd.
Specs
International Approvals Ip67
View Details
Interlock Switches - 1882-1069566-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details