Euchner-U.S.A., Inc. Safety Switch STP

Description
EUCHNER STP Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. The locking solenoid holds the guard closed until a stored energy hazard has passed. It can also prevent damage to a part in process due to an inadvertent machine shutdown. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The STP is a narrow profile thermoplastic housing with metal head in many variations to meet a variety of different needs. Features Solenoid locking Narrow plastic body housing with metal actuator head Rotatable actuator head with top and side entry Actuator insertion funnel increases entry area Variety of actuators available Up To 4 Contacts NC positively driven safety contacts Annunciation contacts Door and solenoid monitoring contacts 3 cable entries Eases installation Custom versions available Versions with LED's Benefits Durable metal actuator head Multiple contacts helps to achieve the highest level of safety Narrow housing Perfect for extruded aluminum guarding Pre-wired plug connector Reduces installation cost Eliminates miswiring High locking force (562 lbs) Manual bypass Simple front bypass Optional security key bypass Optional rear release bypass Optional rear cable entry Technical Die-cast aluminum actuator head Reinforced thermoplastic housing Environmental protection IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 55C Contacts - 2 or 4 elements Low current contacts Silver alloy, gold flashed Up to 4 NC positively driven contacts Optional plug connector Solenoid Mechanical locking or electrical locking Voltages 24 VAC/DC 110 VAC 220 VAC
Datasheet
Description
EUCHNER STP Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. The locking solenoid holds the guard closed until a stored energy hazard has passed. It can also prevent damage to a part in process due to an inadvertent machine shutdown. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The STP is a narrow profile thermoplastic housing with metal head in many variations to meet a variety of different needs. Features Solenoid locking Narrow plastic body housing with metal actuator head Rotatable actuator head with top and side entry Actuator insertion funnel increases entry area Variety of actuators available Up To 4 Contacts NC positively driven safety contacts Annunciation contacts Door and solenoid monitoring contacts 3 cable entries Eases installation Custom versions available Versions with LED's Benefits Durable metal actuator head Multiple contacts helps to achieve the highest level of safety Narrow housing Perfect for extruded aluminum guarding Pre-wired plug connector Reduces installation cost Eliminates miswiring High locking force (562 lbs) Manual bypass Simple front bypass Optional security key bypass Optional rear release bypass Optional rear cable entry Technical Die-cast aluminum actuator head Reinforced thermoplastic housing Environmental protection IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 55C Contacts - 2 or 4 elements Low current contacts Silver alloy, gold flashed Up to 4 NC positively driven contacts Optional plug connector Solenoid Mechanical locking or electrical locking Voltages 24 VAC/DC 110 VAC 220 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Switch - STP - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Safety Switch
STP
Safety Switch STP
EUCHNER STP Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. The locking solenoid holds the guard closed until a stored energy hazard has passed. It can also prevent damage to a part in process due to an inadvertent machine shutdown. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The STP is a narrow profile thermoplastic housing with metal head in many variations to meet a variety of different needs. Features Solenoid locking Narrow plastic body housing with metal actuator head Rotatable actuator head with top and side entry Actuator insertion funnel increases entry area Variety of actuators available Up To 4 Contacts NC positively driven safety contacts Annunciation contacts Door and solenoid monitoring contacts 3 cable entries Eases installation Custom versions available Versions with LED's Benefits Durable metal actuator head Multiple contacts helps to achieve the highest level of safety Narrow housing Perfect for extruded aluminum guarding Pre-wired plug connector Reduces installation cost Eliminates miswiring High locking force (562 lbs) Manual bypass Simple front bypass Optional security key bypass Optional rear release bypass Optional rear cable entry Technical Die-cast aluminum actuator head Reinforced thermoplastic housing Environmental protection IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 55C Contacts - 2 or 4 elements Low current contacts Silver alloy, gold flashed Up to 4 NC positively driven contacts Optional plug connector Solenoid Mechanical locking or electrical locking Voltages 24 VAC/DC 110 VAC 220 VAC

EUCHNER STP Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. The locking solenoid holds the guard closed until a stored energy hazard has passed. It can also prevent damage to a part in process due to an inadvertent machine shutdown. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The STP is a narrow profile thermoplastic housing with metal head in many variations to meet a variety of different needs.

Features

  • Solenoid locking
  • Narrow plastic body housing with metal actuator head
  • Rotatable actuator head with top and side entry
  • Actuator insertion funnel increases entry area
  • Variety of actuators available
  • Up To 4 Contacts
    • NC positively driven safety contacts
    • Annunciation contacts
    • Door and solenoid monitoring contacts
  • 3 cable entries
    • Eases installation
  • Custom versions available
  • Versions with LED's

Benefits

  • Durable metal actuator head
  • Multiple contacts helps to achieve the highest level of safety
  • Narrow housing
    • Perfect for extruded aluminum guarding
  • Pre-wired plug connector
    • Reduces installation cost
    • Eliminates miswiring
  • High locking force (562 lbs)
  • Manual bypass
    • Simple front bypass
    • Optional security key bypass
    • Optional rear release bypass
  • Optional rear cable entry

Technical

  • Die-cast aluminum actuator head
  • Reinforced thermoplastic housing
  • Environmental protection IP67- oil and dust tight, and water resistant
  • Ambient operating temperature -20 to 55C
  • Contacts - 2 or 4 elements
    • Low current contacts
    • Silver alloy, gold flashed
    • Up to 4 NC positively driven contacts
    • Optional plug connector
  • Solenoid
    • Mechanical locking or electrical locking
  • Voltages
    • 24 VAC/DC
    • 110 VAC
    • 220 VAC
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Mechanical Safety Interlock Switches
Product Number STP
Product Name Safety Switch
Features Explosion Proof (optional feature)
NO Contacts 1 to 2
NC Contacts 1 to 2
Switch Type Electrical Switching
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-6034031-ND - DigiKey
Specs
Current Rating 4 amps
AC Voltage Rating 230 volts
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
Industrial Interlocks - 410072 - RS Components, Ltd.
Specs
International Approvals Ip67
View Details