Euchner-U.S.A., Inc. Safety Switch NQ

Description
EUCHNER NQ Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. Euchner's smallest safety switch, the NQ switch, offers a flat pack style plastic housing with integrated cable and a variety of actuators. Features Flat pack style housing Top and side entry Dual redundant isolated Contacts for higher safety categories Multiple styles of key actuators available Benefits Up to 3 positive break safety contacts Integrated cable, 5m Very compact housing 30 x 15 x 78 mm Technical Thermoplastic housing IP67- oil and dust tight, and water resistant Exceeds NEMA 4 Ambient operating temperature -20 to +70C 1 million mechanical operations Contacts - 1, 2, or 3 contacts CE, UL, TUV
Datasheet
Description
EUCHNER NQ Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. Euchner's smallest safety switch, the NQ switch, offers a flat pack style plastic housing with integrated cable and a variety of actuators. Features Flat pack style housing Top and side entry Dual redundant isolated Contacts for higher safety categories Multiple styles of key actuators available Benefits Up to 3 positive break safety contacts Integrated cable, 5m Very compact housing 30 x 15 x 78 mm Technical Thermoplastic housing IP67- oil and dust tight, and water resistant Exceeds NEMA 4 Ambient operating temperature -20 to +70C 1 million mechanical operations Contacts - 1, 2, or 3 contacts CE, UL, TUV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Switch - NQ - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Safety Switch
NQ
Safety Switch NQ
EUCHNER NQ Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. Euchner's smallest safety switch, the NQ switch, offers a flat pack style plastic housing with integrated cable and a variety of actuators. Features Flat pack style housing Top and side entry Dual redundant isolated Contacts for higher safety categories Multiple styles of key actuators available Benefits Up to 3 positive break safety contacts Integrated cable, 5m Very compact housing 30 x 15 x 78 mm Technical Thermoplastic housing IP67- oil and dust tight, and water resistant Exceeds NEMA 4 Ambient operating temperature -20 to +70C 1 million mechanical operations Contacts - 1, 2, or 3 contacts CE, UL, TUV

EUCHNER NQ Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. Euchner's smallest safety switch, the NQ switch, offers a flat pack style plastic housing with integrated cable and a variety of actuators.

Features

  • Flat pack style housing
  • Top and side entry
  • Dual redundant isolated
  • Contacts for higher safety categories
  • Multiple styles of key actuators available

Benefits

  • Up to 3 positive break safety contacts
  • Integrated cable, 5m
  • Very compact housing 30 x 15 x 78 mm

Technical

  • Thermoplastic housing
  • IP67- oil and dust tight, and water resistant
    • Exceeds NEMA 4
  • Ambient operating temperature -20 to +70C
  • 1 million mechanical operations
  • Contacts - 1, 2, or 3 contacts
  • CE, UL, TUV
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Mechanical Safety Interlock Switches
Product Number NQ
Product Name Safety Switch
Mechanical Life 1.00E6 #
NO Contacts 1
NC Contacts 1 to 3
Switch Type Electrical Switching
Current Rating 0.2700 to 0.7500 amps
Unlock Full Specs
to access all available technical data

Similar Products