Euchner-U.S.A., Inc. Safety Switch NM

Description
EUCHNER NM Design Type 1 Safety Limit Switches are used to protect personnel and equipment by monitoring the position of movable components. When positive mode mounted, the NM safety switch actuator separates the positive opening safety contacts providing the highest level of safety. Due to its sophisticated design, the entire group of NM switches complies with desire for machines with a more modern appearance. Two housing lengths provide for a greater choice in contact arrangements. High installation flexibility is gained with three cable entries (long housing version) and the ability to turn the actuator head in 90 degree increments. Features 6 different actuator heads Up to 3 NC positive break safety contacts Enables dual channel and isolated monitoring Narrow body housing Actuator overtravel minimizes end stop potential 3 cable entries Eases installation problems Actuator head easily rotates Variety of actuators available Benefits Multiple contacts are available meeting higher safety standards Plug connector Minimizes labor installation costs Narrow housing Perfect for aluminum guarding Can be used with extremely small door radius swings Exceptional reliability 30M mechanical operations Vastly exceeds competitive life ratings Technical Thermoplastic housing IP67- oil and dust tight, and water resistant Exceeds NEMA 4 30 million mechanical operations Ambient operating temperature -20 to + 80C Contacts 1, 2, or 3 Silver alloy, gold flashed Screw terminals Optional M12 plug connector
Datasheet
Description
EUCHNER NM Design Type 1 Safety Limit Switches are used to protect personnel and equipment by monitoring the position of movable components. When positive mode mounted, the NM safety switch actuator separates the positive opening safety contacts providing the highest level of safety. Due to its sophisticated design, the entire group of NM switches complies with desire for machines with a more modern appearance. Two housing lengths provide for a greater choice in contact arrangements. High installation flexibility is gained with three cable entries (long housing version) and the ability to turn the actuator head in 90 degree increments. Features 6 different actuator heads Up to 3 NC positive break safety contacts Enables dual channel and isolated monitoring Narrow body housing Actuator overtravel minimizes end stop potential 3 cable entries Eases installation problems Actuator head easily rotates Variety of actuators available Benefits Multiple contacts are available meeting higher safety standards Plug connector Minimizes labor installation costs Narrow housing Perfect for aluminum guarding Can be used with extremely small door radius swings Exceptional reliability 30M mechanical operations Vastly exceeds competitive life ratings Technical Thermoplastic housing IP67- oil and dust tight, and water resistant Exceeds NEMA 4 30 million mechanical operations Ambient operating temperature -20 to + 80C Contacts 1, 2, or 3 Silver alloy, gold flashed Screw terminals Optional M12 plug connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Switch - NM - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Safety Switch
NM
Safety Switch NM
EUCHNER NM Design Type 1 Safety Limit Switches are used to protect personnel and equipment by monitoring the position of movable components. When positive mode mounted, the NM safety switch actuator separates the positive opening safety contacts providing the highest level of safety. Due to its sophisticated design, the entire group of NM switches complies with desire for machines with a more modern appearance. Two housing lengths provide for a greater choice in contact arrangements. High installation flexibility is gained with three cable entries (long housing version) and the ability to turn the actuator head in 90 degree increments. Features 6 different actuator heads Up to 3 NC positive break safety contacts Enables dual channel and isolated monitoring Narrow body housing Actuator overtravel minimizes end stop potential 3 cable entries Eases installation problems Actuator head easily rotates Variety of actuators available Benefits Multiple contacts are available meeting higher safety standards Plug connector Minimizes labor installation costs Narrow housing Perfect for aluminum guarding Can be used with extremely small door radius swings Exceptional reliability 30M mechanical operations Vastly exceeds competitive life ratings Technical Thermoplastic housing IP67- oil and dust tight, and water resistant Exceeds NEMA 4 30 million mechanical operations Ambient operating temperature -20 to + 80C Contacts 1, 2, or 3 Silver alloy, gold flashed Screw terminals Optional M12 plug connector

EUCHNER NM Design Type 1 Safety Limit Switches are used to protect personnel and equipment by monitoring the position of movable components. When positive mode mounted, the NM safety switch actuator separates the positive opening safety contacts providing the highest level of safety. Due to its sophisticated design, the entire group of NM switches complies with desire for machines with a more modern appearance. Two housing lengths provide for a greater choice in contact arrangements. High installation flexibility is gained with three cable entries (long housing version) and the ability to turn the actuator head in 90 degree increments.

Features

  • 6 different actuator heads
  • Up to 3 NC positive break safety contacts
    • Enables dual channel and isolated monitoring
  • Narrow body housing
  • Actuator overtravel minimizes end stop potential
  • 3 cable entries
    • Eases installation problems
  • Actuator head easily rotates
  • Variety of actuators available

Benefits

  • Multiple contacts are available meeting higher safety standards
  • Plug connector
    • Minimizes labor installation costs
  • Narrow housing
    • Perfect for aluminum guarding
  • Can be used with extremely small door radius swings
  • Exceptional reliability
    • 30M mechanical operations
    • Vastly exceeds competitive life ratings

Technical

  • Thermoplastic housing
  • IP67- oil and dust tight, and water resistant
    • Exceeds NEMA 4
  • 30 million mechanical operations
  • Ambient operating temperature -20 to + 80C
  • Contacts 1, 2, or 3
    • Silver alloy, gold flashed
    • Screw terminals
    • Optional M12 plug connector
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Mechanical Safety Interlock Switches
Product Number NM
Product Name Safety Switch
Mechanical Life 4.00E6 to 3.00E7 #
NO Contacts 1
NC Contacts 1 to 3
Switch Type Electrical Switching
Current Rating 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Door Interlock Switches - 101956 - RS Components, Ltd.
Specs
International Approvals IP40
View Details
Interlock Switches - 1882-1117626-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -4 to 131 F (-20 to 55 C)
View Details