Euchner-U.S.A., Inc. Safety Switch SGP

Description
EUCHNER SGP Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The SGP safety switches have a metal actuator head with a narrow thermoplastic housing. Features Narrow plastic body housing with two metal actuator heads Rotatable actuator head with top and side entry Actuator insertion funnel increases entry area Variety of actuators available Up to 4 contacts 2 contacts connecting to safety relay Annunciation contacts Door and solenoid monitoring contacts 3 cable entries Eases installation Custom versions available Versions with LED's Benefits Durable metal actuator head Multiple contacts helps to achieve the highest level of safety Narrow housing Perfect for extruded aluminum guarding Pre-wired plug connector Reduces installation cost Eliminates mis-wiring Custom versions available Technical Die-cast aluminum actuator head Reinforced thermoplastic housing Environmental protection IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 55C Contacts - 2 or 4 elements Low current contacts Silver alloy, gold flashed Up to 4 NC positively driven contacts Optional plug connector Solenoid Mechanical locking or electrical locking Voltages 24 VAC/DC 110 VAC 220 VAC
Datasheet
Description
EUCHNER SGP Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The SGP safety switches have a metal actuator head with a narrow thermoplastic housing. Features Narrow plastic body housing with two metal actuator heads Rotatable actuator head with top and side entry Actuator insertion funnel increases entry area Variety of actuators available Up to 4 contacts 2 contacts connecting to safety relay Annunciation contacts Door and solenoid monitoring contacts 3 cable entries Eases installation Custom versions available Versions with LED's Benefits Durable metal actuator head Multiple contacts helps to achieve the highest level of safety Narrow housing Perfect for extruded aluminum guarding Pre-wired plug connector Reduces installation cost Eliminates mis-wiring Custom versions available Technical Die-cast aluminum actuator head Reinforced thermoplastic housing Environmental protection IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 55C Contacts - 2 or 4 elements Low current contacts Silver alloy, gold flashed Up to 4 NC positively driven contacts Optional plug connector Solenoid Mechanical locking or electrical locking Voltages 24 VAC/DC 110 VAC 220 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Switch - SGP - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Safety Switch
SGP
Safety Switch SGP
EUCHNER SGP Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The SGP safety switches have a metal actuator head with a narrow thermoplastic housing. Features Narrow plastic body housing with two metal actuator heads Rotatable actuator head with top and side entry Actuator insertion funnel increases entry area Variety of actuators available Up to 4 contacts 2 contacts connecting to safety relay Annunciation contacts Door and solenoid monitoring contacts 3 cable entries Eases installation Custom versions available Versions with LED's Benefits Durable metal actuator head Multiple contacts helps to achieve the highest level of safety Narrow housing Perfect for extruded aluminum guarding Pre-wired plug connector Reduces installation cost Eliminates mis-wiring Custom versions available Technical Die-cast aluminum actuator head Reinforced thermoplastic housing Environmental protection IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 55C Contacts - 2 or 4 elements Low current contacts Silver alloy, gold flashed Up to 4 NC positively driven contacts Optional plug connector Solenoid Mechanical locking or electrical locking Voltages 24 VAC/DC 110 VAC 220 VAC

EUCHNER SGP Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The SGP safety switches have a metal actuator head with a narrow thermoplastic housing.

Features

  • Narrow plastic body housing with two metal actuator heads
  • Rotatable actuator head with top and side entry
  • Actuator insertion funnel increases entry area
  • Variety of actuators available
  • Up to 4 contacts
    • 2 contacts connecting to safety relay
    • Annunciation contacts
    • Door and solenoid monitoring contacts
  • 3 cable entries
    • Eases installation
  • Custom versions available
  • Versions with LED's

Benefits

  • Durable metal actuator head
  • Multiple contacts helps to achieve the highest level of safety
  • Narrow housing
    • Perfect for extruded aluminum guarding
  • Pre-wired plug connector
    • Reduces installation cost
    • Eliminates mis-wiring
  • Custom versions available

Technical

  • Die-cast aluminum actuator head
  • Reinforced thermoplastic housing
  • Environmental protection IP67- oil and dust tight, and water resistant
  • Ambient operating temperature -20 to 55C
  • Contacts - 2 or 4 elements
    • Low current contacts
    • Silver alloy, gold flashed
    • Up to 4 NC positively driven contacts
    • Optional plug connector
  • Solenoid
    • Mechanical locking or electrical locking
  • Voltages
    • 24 VAC/DC
    • 110 VAC
    • 220 VAC
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Mechanical Safety Interlock Switches
Product Number SGP
Product Name Safety Switch
Mechanical Life 2.00E6 #
NO Contacts 1 to 2
NC Contacts 2 to 4
Switch Type Electrical Switching
Current Rating 4 amps
Unlock Full Specs
to access all available technical data

Similar Products