Euchner-U.S.A., Inc. Safety Switch STA

Description
EUCHNER STA Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. The locking solenoid holds the guard closed until a stored energy hazard has dissipated. It can also prevent damage to a part in process due to an inadvertent machine shutdown. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The robust metal safety switch STA is dimension-compatible with the proven EUCHNER safety switches TP and STP in plastic housing. Features Solenoid locking Narrow metal body housing and metal actuating head Rotatable actuator head with top and side entry Actuator insertion funnel increases entry area Straight, bent, and hinged actuators available Straight and bent actuators with overtravel Actuator overtravel minimizes end stop potential 4 contacts 2 NC positively driven safety contacts Annunciation contacts Door and solenoid monitoring contacts 3 cable entries Eases installation Versions with LED's Benefits Durable metal actuator head and body Multiple contacts helps to achieve the highest level of safety Narrow housing Perfect for extruded aluminum guarding High locking force (2500N) Manual bypass Simple front bypass Technical Die-cast aluminum actuator head and housing Environmental protection IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 55C 4 contact elements Low current contacts Silver alloy, gold flashed Solenoid Mechanical locking or electrical locking Voltages 24 VAC/DC 110 VAC 220 VAC
Datasheet
Description
EUCHNER STA Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. The locking solenoid holds the guard closed until a stored energy hazard has dissipated. It can also prevent damage to a part in process due to an inadvertent machine shutdown. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The robust metal safety switch STA is dimension-compatible with the proven EUCHNER safety switches TP and STP in plastic housing. Features Solenoid locking Narrow metal body housing and metal actuating head Rotatable actuator head with top and side entry Actuator insertion funnel increases entry area Straight, bent, and hinged actuators available Straight and bent actuators with overtravel Actuator overtravel minimizes end stop potential 4 contacts 2 NC positively driven safety contacts Annunciation contacts Door and solenoid monitoring contacts 3 cable entries Eases installation Versions with LED's Benefits Durable metal actuator head and body Multiple contacts helps to achieve the highest level of safety Narrow housing Perfect for extruded aluminum guarding High locking force (2500N) Manual bypass Simple front bypass Technical Die-cast aluminum actuator head and housing Environmental protection IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 55C 4 contact elements Low current contacts Silver alloy, gold flashed Solenoid Mechanical locking or electrical locking Voltages 24 VAC/DC 110 VAC 220 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Switch - STA - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Safety Switch
STA
Safety Switch STA
EUCHNER STA Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. The locking solenoid holds the guard closed until a stored energy hazard has dissipated. It can also prevent damage to a part in process due to an inadvertent machine shutdown. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The robust metal safety switch STA is dimension-compatible with the proven EUCHNER safety switches TP and STP in plastic housing. Features Solenoid locking Narrow metal body housing and metal actuating head Rotatable actuator head with top and side entry Actuator insertion funnel increases entry area Straight, bent, and hinged actuators available Straight and bent actuators with overtravel Actuator overtravel minimizes end stop potential 4 contacts 2 NC positively driven safety contacts Annunciation contacts Door and solenoid monitoring contacts 3 cable entries Eases installation Versions with LED's Benefits Durable metal actuator head and body Multiple contacts helps to achieve the highest level of safety Narrow housing Perfect for extruded aluminum guarding High locking force (2500N) Manual bypass Simple front bypass Technical Die-cast aluminum actuator head and housing Environmental protection IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 55C 4 contact elements Low current contacts Silver alloy, gold flashed Solenoid Mechanical locking or electrical locking Voltages 24 VAC/DC 110 VAC 220 VAC

EUCHNER STA Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. The locking solenoid holds the guard closed until a stored energy hazard has dissipated. It can also prevent damage to a part in process due to an inadvertent machine shutdown. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The robust metal safety switch STA is dimension-compatible with the proven EUCHNER safety switches TP and STP in plastic housing.

Features

  • Solenoid locking
  • Narrow metal body housing and metal actuating head
  • Rotatable actuator head with top and side entry
  • Actuator insertion funnel increases entry area
  • Straight, bent, and hinged actuators available
  • Straight and bent actuators with overtravel
  • Actuator overtravel minimizes end stop potential
  • 4 contacts
    • 2 NC positively driven safety contacts
    • Annunciation contacts
    • Door and solenoid monitoring contacts
  • 3 cable entries
    • Eases installation
  • Versions with LED's

Benefits

  • Durable metal actuator head and body
  • Multiple contacts helps to achieve the highest level of safety
  • Narrow housing
    • Perfect for extruded aluminum guarding
  • High locking force (2500N)
  • Manual bypass
    • Simple front bypass

Technical

  • Die-cast aluminum actuator head and housing
  • Environmental protection IP67- oil and dust tight, and water resistant
  • Ambient operating temperature -20 to 55C
  • 4 contact elements
    • Low current contacts
    • Silver alloy, gold flashed
  • Solenoid
    • Mechanical locking or electrical locking
  • Voltages
    • 24 VAC/DC
    • 110 VAC
    • 220 VAC
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Mechanical Safety Interlock Switches
Product Number STA
Product Name Safety Switch
Mechanical Life 1.00E6 #
NO Contacts 1 to 2
NC Contacts 1 to 2
Switch Type Electrical Switching
Current Rating 4 amps
Unlock Full Specs
to access all available technical data

Similar Products