CET-AP Non-Contact Safety Switches are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head with built-in evaluation and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The safety switch CET-AP with guard locking is based on the proven transponder principle. The CET-AP has an integrated evaluation module making it a complete package. Series CET-AP-...-SI-... switches with two M12 plug connectors have special pin assignments that make direct connection to decentralized peripheral systems such as the Siemens ET200pro possible.
Features
Available in Unicode and Multicode versions
Safety switch with guard locking and guard locking monitoring
Integrated evaluation module
Direct connection to decentralized peripheral systems
Die-cast aluminum housing for harsh environments
Status LED's
High locking forces up to 6,500 N (1461 lb)
Benefits
Achieves the highest level of safety
Highest protection against tampering
Non-contact system
Overcomes misalignment issues
Vibration resistant
Fault diagnostics
Minimizes down-time
Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature
Technical
Available in Mechanical locking and Electrical locking
M12 connector
Environmental Protection IP67 - oil and dust tight, and water resistant
Ambient operating temperature -20 to 55C
Operating voltage 24VDC +/- 15%
Current consumption 80mA
Safety output 200mA max load
24VDC 12 watt solenoid
High locking forces up to 6,500 N (1461 lb)
Reverse polarity protected, integrated bridge rectifier
CET-AP Non-Contact Safety Switches are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head with built-in evaluation and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The safety switch CET-AP with guard locking is based on the proven transponder principle. The CET-AP has an integrated evaluation module making it a complete package. Series CET-AP-...-SI-... switches with two M12 plug connectors have special pin assignments that make direct connection to decentralized peripheral systems such as the Siemens ET200pro possible.
Features
- Available in Unicode and Multicode versions
- Safety switch with guard locking and guard locking monitoring
- Integrated evaluation module
- Direct connection to decentralized peripheral systems
- Die-cast aluminum housing for harsh environments
- Status LED's
- High locking forces up to 6,500 N (1461 lb)
Benefits
- Achieves the highest level of safety
- Highest protection against tampering
- Non-contact system
- Overcomes misalignment issues
- Vibration resistant
- Fault diagnostics
- Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature
Technical
- Available in Mechanical locking and Electrical locking
- M12 connector
- Environmental Protection IP67 - oil and dust tight, and water resistant
- Ambient operating temperature -20 to 55C
- Operating voltage 24VDC +/- 15%
- Current consumption 80mA
- Safety output 200mA max load
- 24VDC 12 watt solenoid
- High locking forces up to 6,500 N (1461 lb)
- Reverse polarity protected, integrated bridge rectifier