Euchner-U.S.A., Inc. Solenoid Locking Safety Switch NZ.VZ.VS

Description
EUCHNER NZ.VZ.VS Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The NZ features a die cast aluminum housing and variety of actuators. A solenoid locking version is offered to hold the guard closed until a stored energy hazard has passed. It can also prevent damage to parts in process due to an inadvertent machine shutdown. Note: Solenoid plug connector sold separately. Features Industry standard mounting holes Available with extra monitoring contacts Rotatable actuator head Variety of actuators Actuator overtravel minimizes end stop potential Optional LED indicator Optional locking solenoid Optional mechanical latching With pushbutton release Benefits Multiple contacts help to achieve highest level of safety Maximum number of contacts (4) Plug connector (sold separately) Minimizes installation costs Eliminates miswiring Extremely rugged and durable Machine tool quality Exceptional reliability Technical Anodized die cast alloy housing Environmental protection IP67- oil and dust tight, and water resistant Exceeds NEMA 4 Ambient operating temperature -25 to 80C 2 million mechanical operations Contacts arrangement of 2 or 4 elements Snap or slow action contacts Silver alloy, gold flashed Screw or plug termination
Datasheet
Description
EUCHNER NZ.VZ.VS Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The NZ features a die cast aluminum housing and variety of actuators. A solenoid locking version is offered to hold the guard closed until a stored energy hazard has passed. It can also prevent damage to parts in process due to an inadvertent machine shutdown. Note: Solenoid plug connector sold separately. Features Industry standard mounting holes Available with extra monitoring contacts Rotatable actuator head Variety of actuators Actuator overtravel minimizes end stop potential Optional LED indicator Optional locking solenoid Optional mechanical latching With pushbutton release Benefits Multiple contacts help to achieve highest level of safety Maximum number of contacts (4) Plug connector (sold separately) Minimizes installation costs Eliminates miswiring Extremely rugged and durable Machine tool quality Exceptional reliability Technical Anodized die cast alloy housing Environmental protection IP67- oil and dust tight, and water resistant Exceeds NEMA 4 Ambient operating temperature -25 to 80C 2 million mechanical operations Contacts arrangement of 2 or 4 elements Snap or slow action contacts Silver alloy, gold flashed Screw or plug termination
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Locking Safety Switch - NZ.VZ.VS - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Solenoid Locking Safety Switch
NZ.VZ.VS
Solenoid Locking Safety Switch NZ.VZ.VS
EUCHNER NZ.VZ.VS Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The NZ features a die cast aluminum housing and variety of actuators. A solenoid locking version is offered to hold the guard closed until a stored energy hazard has passed. It can also prevent damage to parts in process due to an inadvertent machine shutdown. Note: Solenoid plug connector sold separately. Features Industry standard mounting holes Available with extra monitoring contacts Rotatable actuator head Variety of actuators Actuator overtravel minimizes end stop potential Optional LED indicator Optional locking solenoid Optional mechanical latching With pushbutton release Benefits Multiple contacts help to achieve highest level of safety Maximum number of contacts (4) Plug connector (sold separately) Minimizes installation costs Eliminates miswiring Extremely rugged and durable Machine tool quality Exceptional reliability Technical Anodized die cast alloy housing Environmental protection IP67- oil and dust tight, and water resistant Exceeds NEMA 4 Ambient operating temperature -25 to 80C 2 million mechanical operations Contacts arrangement of 2 or 4 elements Snap or slow action contacts Silver alloy, gold flashed Screw or plug termination

EUCHNER NZ.VZ.VS Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The NZ features a die cast aluminum housing and variety of actuators. A solenoid locking version is offered to hold the guard closed until a stored energy hazard has passed. It can also prevent damage to parts in process due to an inadvertent machine shutdown. Note: Solenoid plug connector sold separately.

Features

  • Industry standard mounting holes
  • Available with extra monitoring contacts
  • Rotatable actuator head
  • Variety of actuators
  • Actuator overtravel minimizes end stop potential
  • Optional LED indicator
  • Optional locking solenoid
  • Optional mechanical latching
    • With pushbutton release

Benefits

  • Multiple contacts help to achieve highest level of safety
    • Maximum number of contacts (4)
  • Plug connector (sold separately)
    • Minimizes installation costs
    • Eliminates miswiring
  • Extremely rugged and durable
    • Machine tool quality
    • Exceptional reliability

Technical

  • Anodized die cast alloy housing
  • Environmental protection IP67- oil and dust tight, and water resistant
    • Exceeds NEMA 4
  • Ambient operating temperature -25 to 80C
  • 2 million mechanical operations
  • Contacts arrangement of 2 or 4 elements
    • Snap or slow action contacts
    • Silver alloy, gold flashed
    • Screw or plug termination
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Mechanical Safety Interlock Switches
Product Number NZ.VZ.VS
Product Name Solenoid Locking Safety Switch
NO Contacts 1 to 2
NC Contacts 1 to 3
Switch Type Electrical Switching
Current Rating 6 amps
Unlock Full Specs
to access all available technical data

Similar Products