EUCHNER CES-A-LSP Non-Contact Safety Switches are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head, evaluation unit / safety module, and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The safety switch CES-A-LSP read heads and actuators are small designed for mounting on aluminum frames, being held into place with T-bolts. These safety switches allow for misalignment in the verticle and horizontal directions due to the large hysteresis. The CES read heads and actuators are used in conjunction with CES evaluation units. The evaluation units determine if the combination functions as a Unicode or Multicode system.
Features
Fast and simple mounting on extrusion using T-bolts
Plug or connection cable are protectively situated in the profile
Unobtrusive and space-saving
Suitable for hinge and sliding doors
Benefits
Achieves the highest level of safety when used in conjunction with CES evaluation module.
Highest protection against tampering
Non-contact system
Overcomes misalignment issues
Vibration resistant
Fault diagnostics
Minimizes down-time
Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature
Technical
M5 plug connector, 3 pole or connecting cable PVC, 2-core + shield
Environmental Protection IP67 - oil and dust tight, and water resistant
Ambient operating temperature -25 to 70C
CES evaluation module required
Up to safety category 4
Polyamide, fully encapsulated housing
EUCHNER CES-A-LSP Non-Contact Safety Switches are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head, evaluation unit / safety module, and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The safety switch CES-A-LSP read heads and actuators are small designed for mounting on aluminum frames, being held into place with T-bolts. These safety switches allow for misalignment in the verticle and horizontal directions due to the large hysteresis. The CES read heads and actuators are used in conjunction with CES evaluation units. The evaluation units determine if the combination functions as a Unicode or Multicode system.
Features
- Fast and simple mounting on extrusion using T-bolts
- Plug or connection cable are protectively situated in the profile
- Unobtrusive and space-saving
- Suitable for hinge and sliding doors
Benefits
- Achieves the highest level of safety when used in conjunction with CES evaluation module.
- Highest protection against tampering
- Non-contact system
- Overcomes misalignment issues
- Vibration resistant
- Fault diagnostics
- Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature
Technical
- M5 plug connector, 3 pole or connecting cable PVC, 2-core + shield
- Environmental Protection IP67 - oil and dust tight, and water resistant
- Ambient operating temperature -25 to 70C
- CES evaluation module required
- Polyamide, fully encapsulated housing