EUCHNER TP Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. The locking solenoid holds the guard closed until a stored energy hazard has passed. It can also prevent damage to a part in process due to an inadvertent machine shutdown. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The TP is a narrow profile thermoplastic housing with many variations to meet a variety of different needs.
Features
Solenoid locking
Narrow body housing
Rotatable actuator head with top and side entry
Wide selection of actuator types
Actuator overtravel minimizes end stop potential
Up to 4 contacts
NC positively driven safety contacts
Annunciation contacts
Door and solenoid monitoring contacts
3 cable entries
Installation flexability
Custom versions available
Benefits
Multiple contacts helps to achieve the highest level of safety
Narrow housing
Perfect for extruded aluminum guarding
Pre-wired plug connector
Reduces installation cost
Eliminates miswiring
High locking force
Manual bypass
Simple front bypass
Optional security key bypass
Optional rear release bypass
Optional rear cable entry
Optional slide bolt actuator overcomes potential actuator misalignment
Technical
Reinforced thermoplastic housing
Environmental protection IP67- oil and dust tight, and water resistant
Ambient operating temperature -20 to 55C
Contacts - 2 or 4
Silver alloy, gold flashed
Up to 4 NC positively driven contacts
Optional plug connector
Solenoid
Mechanical locking or electrical locking
Voltages
24 VAC/DC
110 VAC
220 VAC
EUCHNER TP Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. The locking solenoid holds the guard closed until a stored energy hazard has passed. It can also prevent damage to a part in process due to an inadvertent machine shutdown. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. The TP is a narrow profile thermoplastic housing with many variations to meet a variety of different needs.
Features
- Solenoid locking
- Narrow body housing
- Rotatable actuator head with top and side entry
- Wide selection of actuator types
- Actuator overtravel minimizes end stop potential
- Up to 4 contacts
- NC positively driven safety contacts
- Annunciation contacts
- Door and solenoid monitoring contacts
- 3 cable entries
- Custom versions available
Benefits
- Multiple contacts helps to achieve the highest level of safety
- Narrow housing
- Perfect for extruded aluminum guarding
- Pre-wired plug connector
- Reduces installation cost
- Eliminates miswiring
- High locking force
- Manual bypass
- Simple front bypass
- Optional security key bypass
- Optional rear release bypass
- Optional rear cable entry
- Optional slide bolt actuator overcomes potential actuator misalignment
Technical
- Reinforced thermoplastic housing
- Environmental protection IP67- oil and dust tight, and water resistant
- Ambient operating temperature -20 to 55C
- Contacts - 2 or 4
- Silver alloy, gold flashed
- Up to 4 NC positively driven contacts
- Optional plug connector
- Solenoid
- Mechanical locking or electrical locking
- Voltages
- 24 VAC/DC
- 110 VAC
- 220 VAC