Euchner-U.S.A., Inc. Safety Switch STM

Description
EUCHNER STM Safety Switches Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. The locking solenoid holds the guard closed until a stored energy hazard has dissipated. It can also prevent damage to a part in process due to an inadvertent machine shutdown. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. Due to its small design, the STM safety switch with plastic housing is particularly suitable for applications in which robustness is required in combination with small dimensions. Features Solenoid locking or unlocking Small body design Rotatable actuator head with top and side entry Actuator insertion funnel increases entry area Straight, bent, and hinged actuators available Straight and bent actuators with overtravel Actuator overtravel minimizes end stop potential Up to 3 contacts Door and solenoid monitoring contacts Custom versions available Suitable for door radii down to minimum 300 mm Benefits Durable metal actuator head available Multiple contacts helps to achieve the highest level of safety Small body housing Perfect for extruded aluminum guarding High locking force Manual bypass Simple front operation Technical Metal actuator head available Reinforced thermoplastic housing Environmental protection IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 55C Contacts - 3 elements Low current contacts Silver alloy, gold flashed Up to 3 NC positively driven contacts Solenoid 24 VAC/DC 110 VAC (on request) 220 VAC
Datasheet
Description
EUCHNER STM Safety Switches Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. The locking solenoid holds the guard closed until a stored energy hazard has dissipated. It can also prevent damage to a part in process due to an inadvertent machine shutdown. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. Due to its small design, the STM safety switch with plastic housing is particularly suitable for applications in which robustness is required in combination with small dimensions. Features Solenoid locking or unlocking Small body design Rotatable actuator head with top and side entry Actuator insertion funnel increases entry area Straight, bent, and hinged actuators available Straight and bent actuators with overtravel Actuator overtravel minimizes end stop potential Up to 3 contacts Door and solenoid monitoring contacts Custom versions available Suitable for door radii down to minimum 300 mm Benefits Durable metal actuator head available Multiple contacts helps to achieve the highest level of safety Small body housing Perfect for extruded aluminum guarding High locking force Manual bypass Simple front operation Technical Metal actuator head available Reinforced thermoplastic housing Environmental protection IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 55C Contacts - 3 elements Low current contacts Silver alloy, gold flashed Up to 3 NC positively driven contacts Solenoid 24 VAC/DC 110 VAC (on request) 220 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Switch - STM - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Safety Switch
STM
Safety Switch STM
EUCHNER STM Safety Switches Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. The locking solenoid holds the guard closed until a stored energy hazard has dissipated. It can also prevent damage to a part in process due to an inadvertent machine shutdown. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. Due to its small design, the STM safety switch with plastic housing is particularly suitable for applications in which robustness is required in combination with small dimensions. Features Solenoid locking or unlocking Small body design Rotatable actuator head with top and side entry Actuator insertion funnel increases entry area Straight, bent, and hinged actuators available Straight and bent actuators with overtravel Actuator overtravel minimizes end stop potential Up to 3 contacts Door and solenoid monitoring contacts Custom versions available Suitable for door radii down to minimum 300 mm Benefits Durable metal actuator head available Multiple contacts helps to achieve the highest level of safety Small body housing Perfect for extruded aluminum guarding High locking force Manual bypass Simple front operation Technical Metal actuator head available Reinforced thermoplastic housing Environmental protection IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 55C Contacts - 3 elements Low current contacts Silver alloy, gold flashed Up to 3 NC positively driven contacts Solenoid 24 VAC/DC 110 VAC (on request) 220 VAC

EUCHNER STM Safety Switches Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. The locking solenoid holds the guard closed until a stored energy hazard has dissipated. It can also prevent damage to a part in process due to an inadvertent machine shutdown. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts and redundancy to guarantee that they fail to a safe state. Due to its small design, the STM safety switch with plastic housing is particularly suitable for applications in which robustness is required in combination with small dimensions.

Features

  • Solenoid locking or unlocking
  • Small body design
  • Rotatable actuator head with top and side entry
  • Actuator insertion funnel increases entry area
  • Straight, bent, and hinged actuators available
  • Straight and bent actuators with overtravel
  • Actuator overtravel minimizes end stop potential
  • Up to 3 contacts
    • Door and solenoid monitoring contacts
  • Custom versions available
  • Suitable for door radii down to minimum 300 mm

Benefits

  • Durable metal actuator head available
  • Multiple contacts helps to achieve the highest level of safety
  • Small body housing
    • Perfect for extruded aluminum guarding
  • High locking force
  • Manual bypass
    • Simple front operation

Technical

  • Metal actuator head available
  • Reinforced thermoplastic housing
  • Environmental protection IP67- oil and dust tight, and water resistant
  • Ambient operating temperature -20 to 55C
  • Contacts - 3 elements
    • Low current contacts
    • Silver alloy, gold flashed
    • Up to 3 NC positively driven contacts
  • Solenoid
    • 24 VAC/DC
    • 110 VAC (on request)
    • 220 VAC
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Mechanical Safety Interlock Switches
Product Number STM
Product Name Safety Switch
Mechanical Life 2.00E6 #
NO Contacts 1
NC Contacts 1 to 2
Switch Type Electrical Switching
Current Rating 4 amps
Unlock Full Specs
to access all available technical data

Similar Products