VAST STOCK CO., LIMITED Datasheets for Safety Relays
Safety relays and control modules differ from conventional relays in that they have force-guided or positive-driven contacts.
Safety Relays: Learn more
| Product Name | Notes |
|---|---|
| Safety Relays Saf Relay for Enabling Switch, removable term | |
| Safety Relays Safe Module Monitor Emerg Stop Circuits | |
| Safety Relays Safety muting module | |
| Safety Relays SAFETY RELAY 24VDC 1.5A PREVENTA | |
| Safety Relays SAFETY RELAY 300V 2.5A PREVENTA | |
| Safety Relays Safety relay for E-stop guards 24 V | |
| Safety Relays Safety relay for expansion 24 Vac/dc | |
| Safety Relays Safety Relay for expansion, 120 and 240 Vac | |
| Safety Relays Safety relay for two hand control, 115 Vac | |
| Safety Relays Safety relay for two hand control, 24 Vac/dc | |
| Safety Relays Safety relay with timing 0.1-30 115Vac | |
| Safety Relays Safety relay with timing 0.1-30 2 Vdc | |
| Safety Relays Safety Relay with Timing Function, 24V | |
| Safety Relays SET OF CAGE CLAMP TERMINALS | |
| Safety Relays SET OF SCREW TERMINALS | |
| Safety Relays Sfty Rly for Zero Speed Detection-120V | |
| Safety Relays Sfty Rly for Zero Speed Detection-240V | |
| Safety Relays Sfty Rly for Zero Speed Detection-24V |
| << Prev |