The XPSTSA3742P is a Preventa safety time delay module for interlocking applications with high inertia, featuring a relay output (1 NO + 2 NC) and two solid-state outputs. It operates on 230 V AC, with a configurable time delay of 1 to 31 s and power consumption ≤5.5 VA. It meets PL d/category 3 per EN/ISO 13849-1 and SIL CL 2 per EN/IEC 62061, with a PFHd of 1.3E-7 1/h and MTTFd of 126 years. Mounted on a 35 mm DIN rail, it measures 45 mm wide, 99 mm high, and 114 mm deep, weighing 0.36 kg. Terminals accept 0.2-2.5 mm² cables. It carries CSA, TÜV, and UL certifications and has an IP40 enclosure rating. Operating temperature ranges from -10 to 55 °C.
Safety Relays SAFETY RELAY 300V 2.5A PREVENTA
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Safety Relays |
| Product Number | XPSTSA3742P |
| Product Name | Safety Relays |