The XPSECME5131P is a safety module for increasing safety contacts, mounted on a 35 mm symmetrical DIN rail. It provides four volt-free NO relay outputs and three NC auxiliary contacts, operating on 24 V AC/DC. It achieves Performance Level e and Category 4 per EN/ISO 13849-1 and SILCL 3 per EN/IEC 62061, with an MTTFd of 100 years and PFHd of 2×10⁻⁷ 1/h. Relay outputs support up to 6 A thermal current and 360 VA AC-15 breaking capacity. The module operates from -25 °C to 55 °C and features captive screw terminals for 0.2-2.5 mm² cables. It meets IP20 (terminals) and IP40 (enclosure) protection, and is certified to CSA, UL, and BG standards. An 18-month warranty applies.
Safety Relays Safety relay for expansion 24 Vac/dc
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Safety Relays |
| Product Number | XPSECME5131P |
| Product Name | Safety Relays |