DeZURIK, Inc. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 3V and 4V solenoid valves feature rugged, epoxy-encapsulated coils that are resistant to water, dust and corrosion. This epoxy-molded solenoid provides extra levels of safety and protection at no extra... | |
| All APCO Swing Check Valves are used to prevent the back flow of fluid by closing before flow reversal, thereby preventing slam and water hammer. APCO Swing Check Valves have... | |
| APCO ASC Single Body Sewage Combination Sewage Air Valves are a single body, double orifice valve that provides both air release and air/vacuum functions. ASC Valves are designed to emit... | |
| APCO ASR Sewage Air Release Valves feature an elongated body that minimizes clogging and prevents sewage from fouling up the mechanism. The proven design with longer float stem reliably emits... | |
| APCO ASV-401 Air/Vacuum Sewage Air Valves are specifically designed for operation on sewage and waste media. Air/Vacuum Valves vent large volumes of air when the sewage line is filled and... | |
| APCO AVC Single Body Combination Air Valves have all the features of Air/Vacuum Valves and Air Release Valves. These valves, also called double orifice valves, are installed on all high... | |
| APCO AVR Vacuum Relief/Air Inlet Valves are proven reliable at preventing vacuum formation in pipelines and resulting damage from column separation and water hammer (pressure surges). They are normally closed,... | |
| APCO AVV Air/Vacuum Valves allow large volumes of air to be exhausted from or admitted into a pipeline as it is being filled or drained. They are float operated and... | |
| APCO CRF-100C/100 Rubber Flapper Swing Check Valves are uniquely simple in design but durable for use on a variety of applications. The valves are engineered and tested to meet the... | |
| APCO CSC Silent Check Valves are designed to mitigate water hammer by positively closing before reversal of flow can occur. The valve closes silently, is low in cost, reliable and... | |
| APCO Double Door Check Valves are designed to automatically prevent back-flow in systems where it is desirable to permit flow in one direction and prevent flow in the opposite direction. | |
| APCO FRF Full Flow Rubber Flapper Foot Valve is a type of check valve designed for raw sewage applications typically installed at the bottom of a suction line and inside... | |
| APCO Full Flow Foot Valve (FFF) is a type of check valve designed for submerged water or clean fluids service and is typically installed at the bottom of a suction... | |
| APCO SRA Surge Relief Angle Valves are designed to limit surge pressure and potential damage to the pump system. Pressure surges occur when fluid velocity changes. APCO Surge Relief Valves... | |
| BOS-CL On-Center Resilient Seated Butterfly Valves are designed to handle a wide variety of liquids and gases. They are available in lugged 2-24″ (50-600mm) ductile Iron body design with discs... | |
| Cone Sleeves, patented by Red Valve, are designed for control applications. Cone Sleeves provide tighter control with a 20:1 turndown ratio and 0.89 pressure recovery factor, along with an extra... | |
| DeZURIK 3- and 4-Way valves are designed for throttling and diversion of clean, dirty, viscous and corrosive liquids; sludge, abrasive and fibrous slurries; and clean, dirty and corrosive gases. They... | |
| DeZURIK AWWA Butterfly Valves meet the requirements of AWWA C504 and C516 standards. They are used for shutoff on clean water and gases. Offset disc design, corrosion resistant shaft, stainless... | |
| DeZURIK Balancing Valves are designed specifically for heating/air conditioning systems in multi-story commercial buildings. Balancing valves provide a means of adjusting and reading the flow in a condenser and hot... | |
| DeZURIK BHP High Performance Butterfly Valves are specially designed for applications in the chemical, hydrocarbon processing, pulp & paper, water & wastewater and HVAC industries worldwide. The valve was designed... | |
| DeZURIK BOS-US Resilient Seated Butterfly Valves are designed to handle a wide variety of liquids and gases. The uninterrupted seat BOS Valve is desirable for extended service applications such as... | |
| DeZURIK Coal Burner Isolation Valves (KCI) close off pulverized coal burner lines during maintenance shutdowns, providing increased safety by reducing the risk of fires and accidents. DeZURIK KCI valves exceed... | |
| DeZURIK Eccentric Plug Valves are used to handle clean and dirty liquids, sludge, slurries and gases. They can be used for either isolation/shutoff or throttling/control services. The quarter turn eccentric... | |
| DeZURIK Extended Service Cast Knife Gate Valves (KGC-ES) are designed for improved sealing, extended packing life and reduced maintenance in the toughest corrosive, abrasive liquid slurry or dry material applications... | |
| DeZURIK has specially designed the BTG Tail Gas High Performance Butterfly Valve to meet the rigorous requirements of services where polymerization or solidification of media can prevent valve operation. BTG... | |
| DeZURIK KGC-MC Metal Cutting Cast Stainless Steel Knife Gate Valves are designed to provide long service life in applications requiring shearing capabilities like those found in Pulp and Paper Recycle... | |
| DeZURIK KGC-MD Maximum Duty Cast Knife Gate Valves are designed to provide long service life in highly abrasive applications including Pulp and Paper, Mining, Chemical, Petrochemical, Power, Steel and Food... | |
| DeZURIK KGI Iron Knife Gate Valves are designed for on/off and isolation service. They feature a heavy-duty, stainless steel gate that passes through two cartridge-style reinforced elastomer seats. These special... | |
| DeZURIK KGN Knife Gate valves are available as a bi-directional resilient seated valve or a unidirectional metal seated valve. KGN-RSB Bi-Directional Resilient Seated Knife Gate Valves are designed for isolation,... | |
| DeZURIK KGO O-Port Gate Valves can be used on virtually all types of liquids, slurries and dry materials, but are specially designed to handle high-consistency paper stock, wood chips, fly... | |
| DeZURIK Knife Gate Valves are specifically designed for tough abrasive and/or corrosive services. To prolong valve life in especially demanding services, Deflection Cones can be used to protect valve seats... | |
| DeZURIK KSG Split Gate Valves are used in applications involving abrasive and/or sticky media. The Split Gate Valve can be a solution for applications where media can build up on... | |
| DeZURIK KSR Square or Rectangular Knife Gate Valves are custom designed for specialized equipment, flow bins, dryers, storage hoppers or other dry handling equipment. They can be used for a... | |
| DeZURIK Level Sensor Isolation Valves are used to isolate the level sensor on the paper stock chest. The Level Sensor Valve mounts between the stock chest and the level sensor... | |
| DeZURIK Mixing and Diverting Knife Gate Valves are used to either combine or divide media. Diverters in one inlet: 2-outlet, 3-outlet and 4-outlet configurations are available in True-Y pattern arrangements; | |
| DeZURIK Pump Check Valves are used to reduce the possibility of water hammer throughout the system by controlling valve opening and closing speeds so the operation does not cause pressure... | |
| DeZURIK V-Port Ball Valves deliver superior performance and reliability required to optimize process performance. This versatile valve is designed for control of fibrous suspension applications, in addition to clean, dirty,... | |
| DeZURIK’s KGC-BD Bi-Directional Resilient Seated Knife Gate Valve is built for reliability and performance. The valve design features a unique, patented perimeter seat design that provides bubble-tight shutoff in either... | |
| DeZURIK’s KSL-SD Slurry Knife Gate Valves are designed for on-off (isolation) service for applications consisting of abrasive, high solids content, wet or dry media. KSL-SD Slurry Knife Gate Valves are... | |
| DeZURIK’s KUL Urethane Lined Knife Gate Valves are designed for on-off applications of abrasive slurry and dry abrasive materials. KUL valves are available in sizes 2-48″ (50-1200mm) and feature a... | |
| DeZURIK’s Precision Electric Control Valve is recognized industry wide as the most accurate and reliable basis weight control valve available. This high-resolution control valve is designed specifically for critical paper... | |
| DeZURIK’s Unival incorporates a technologically innovative sealing mechanism with features that surpass any other ported gate valve. Unival has undergone extensive field testing in abrasive, corrosive and scaling applications in... | |
| DeZURIK, your trusted source for quality valves, is committed to delivering products that comply with all AIS provisions. DeZURIK, APCO, Hilton, and Willamette valves can be specified to meet provisions... | |
| Discharging chlorinated water from storage tank overflows onto land or into a stormwater system can be toxic and severely harmful to plant and aquatic life. In order to address environmental... | |
| Double Wall Sleeves are designed for extremely abrasive slurries. The Double Wall Sleeve has triple the thickness of elastomer than a Standard Sleeve. The next larger valve size must be... | |
| Elevated tanks are prone to poor mixing in summer and icing in winter, due to a large surface area exposed to the sun and the elements. The inlet-outlet pipe of... | |
| Fabricated High Pressure/Temperature Valves. Severe service models designed to specific application needs in custom styles, configurations and materials. | |
| Fabricated Material Handling Knife Gate Valves are specifically designed to be used on dry bulk materials where the valve is installed horizontally in a vertical pipe. A displacement pocket is... | |
| Fabricated Square and Rectangular Port Knife Gate Valves are custom manufactured for each specific application. Available with resilient seat for tight shut-off and with bonneted, or bonnetless configurations. | |
| High Pressure Sleeves are designed for high pressure ANSI 300 applications up to 720 psi. The High Pressure Sleeve features stronger fabric reinforcement and thicker construction compared to a Standard... | |
| Hilton creates unique design concepts that match the specific application requirements. By collaborating with customers to define valve performance specifications, Hilton engineers valves to meet diverse and individual customer needs. | |
| Hilton Fabricated Thru-Port Gate Valves feature an unobstructed round port or diamond shaped opening for precise flow control. Thru-Port Gate Valves can be used for slurries, solids and granular applications. | |
| Hilton Fixed Cone Valves are designed for continuous flow control with free discharge. They are commonly used on reservoirs for water level control and turbine by-pass. The valve’s features and... | |
| Hilton H-110 Fabricated Wedge Gate Valves employ a solid wedge design which provides tight shutoff. Available in specialty and custom designs including narrow or custom face-to-face dimension. | |
| Hilton H-2200 Fabricated Diverter Knife Gate Valves are custom manufactured in true-Y, branch-Y, tee or special configurations. Diverter Knife Gate Valves are available with metal or resilient seats in bonneted... | |
| Hilton H-2500 Jet Flow Gates are used for free water discharge and flow control on dams and reservoirs. Jet Flow Gates are precision manufactured throttling valves designed for high pressure... | |
| Hilton H-300-B Fabricated Hydro Guard Gate Valves are specially designed to provide shutoff or isolate a flow control valve for maintenance, such as Jet Flow Gates, Throttling Knife Gate Valves... | |
| Hilton H-500-B Fabricated Bonneted Slide Gate Valves feature lightweight construction for low pressure systems and include a displacement pocket and tapered body for column-cutting material handling service. The valve is... | |
| Hilton standard design Knife Gate Valves provide performance, economy and rugged construction for a broad range of water and industrial applications including Water, Wastewater, Paper, Mining, Power and Hydro Dams. | |
| Hilton Throttling Knife Gate Valves are used primarily for free water discharge and flow control on dams and reservoirs. Bonneted throttling knife gate valves specifically designed for this service offer... | |
| In circular, rectangular and irregularly-shaped reservoirs, the diameter or length is greater than the depth. A single fixed-diameter inlet pipe (common or separate from outlet pipe) results in short-circuiting, poor... | |
| In some applications, a Slip-on Tideflex® Duckbill Check Valve (TF-1) is not feasible because of an existing mating flange or wall thimble, or a flanged connection is preferred, or... | |
| Introduced and patented by Red Valve, the air -actuated Type A Pinch Valve offers a unique, cost-effective solution to flow control problems. More Red Valve Type A Valves are in... | |
| KSL-LA Slurry Knife Gate Valves are ideally suited for applications in the mining, power, and aggregate industries. The KSL-LA Slurry Valve features sleeves of natural rubber or other elastomers that... | |
| Manufactured on the same design principles as Red Valve’s Type A Valve, Series 2600 Miniflex Valves are the simplest and least expensive control valves available to industry today. The Series... | |
| Manufactured on the same principle as the revolutionary all-rubber Tideflex® Check Valve, the Series 2633 is a simple inline check valve for threaded end pipelines. Simple in design, the... | |
| Megaflex Series 75 Manual Pinch Valves are ideal for reliable operation, long life, and low maintenance. The valves are constructed with a fabricated steel body. A double acting ACME threaded... | |
| Multi-column or multi-leg tanks are highly prone to water quality issues. Often the wet riser is 3-12 feet in diameter, running from ground level to the bottom of the tank,... | |
| Our Series 70 Manual Pinch Valve is the counterpart to the unique Series 75 and has the same design features and advantages, but the heavy cast iron housing is eliminated... | |
| Overflow Pipe Protection Screens and flapgates have historically been installed on overflow pipes, but those have become inferior technology for protecting tanks from birds, animals, airborne pathogens, and most recently... | |
| Red Valve’s all new Type R all-elastomer pinch valve is an ideal valve for water, chemical, solids and slurry applications. The valve is easily installed between two pieces of pipe... | |
| Red Valve’s Series 5200D Diaphragm-Actuated Control Pinch Valve is available for customers who prefer diaphragm actuators. Most significant is the valve’s ability to control in smalldiameter applications. A diaphragm actuator... | |
| Red Valve’s Series 5700 Control Pinch Valve is a cost-effective choice when centerline valve closure is required. The Series 5700 offers a 100% full-round port opening and Class V shut... | |
| Red Valve's Series 5200 D-Port Control Valve is a highly economical control valve choice. When fully open, the D-Port has 95% of the flow of a full-ported valve. Flow control... | |
| Red Valve's Series 5300 Valves feature many of the same advantages of the Series 5200 line of control pinch valves in a light-weight, low-cost, open frame design. The open frame... | |
| Red Valve's Series 5400 Control Pinch Valves feature centerline valve closure, true feedback positioning, compact size, enclosed mechanical parts and accurate, repeatable variable venturi flow control. Centerline closure is extremely... | |
| Red Valve's Series D Flexgate Valve is designed with a cast iron body or fabricated steel body, stainless steel gate and two heavy-duty elastomer cartridge slurry seats. The port is... | |
| Red Valve's Series D Flexgate Valves are available with pneumatic, electric or hydraulic actuators. Other options include limit switches, solenoids and air regulators. The actuated Flexgate Valve provides long-term abrasion... | |
| Red Valve's Series DX Slurry Knife Gate Valve is recognized as the most durable and user friendly knife gate valve designed for difficult slurry applications. When the valve opens, the... | |
| Standard Sleeves, manufactured by Red Valve, are very specialized components. Great care is taken to match the type of elastomer, pressure rating and temperature limits to the customer’s needs. This... | |
| Standpipes are greater in depth than diameter and can exceed 140 feet (43 m) tall. They are extremely prone to short-circuiting, incomplete mixing and water quality decay, especially in summer... | |
| The 4VG63 four-way solenoid valve incorporates numerous features to ensure smooth operation and long-service life. This affordable solenoid utilizes a patented, virtually burnout proof coil design. The balanced poppet pilot... | |
| The Series 75B Manual Pinch Valve is a reliable, maintenance-free, cost-effective valve designed for tough slurries and abrasive and corrosive chemical applications below ground. This pinch valve was designed specifically... | |
| The APCO ASU High Performance Combination Air Valve is an innovative concept in air valve technology. Proven with extensive field experience on tough applications, the ASU valve has demonstrated improved... | |
| The APCO Clean Water Air Release Valves (ARV) function to release air pockets that collect at each high point of a pressured pipeline, and are essential for pipeline efficiency and... | |
| The APCO Surge Check Valve prevents critical shock conditions from occurring in installations where an Air Vacuum Valve could slam open or closed. The Surge Check Valve is bolted to... | |
| The CheckMate® UltraFlex® Inline Check Valve works by preventing unwanted backflow that can cause surcharging and flooding. The valve minimizes damage to commercial, wetlands, beaches and residential areas. | |
| The DeZURIK Double Block & Bleed Knife Gate Valve is based on the successful KSV Severe Service Knife Gate Valve design. It combines two ASME Class 150 or 300 pressure... | |
| The DeZURIK ECB Pump & Control Valve Interface is designed to provide control between the pump and pump control valve to minimize pressure surges in the system when the pump... | |
| The DeZURIK KSV Severe Service Knife Gate valve meets MSS SP-135 standards and is specially designed to withstand high pressures and abrasive slurries – some of the toughest services in... | |
| The DeZURIK P62/Fisher™ FIELDVUE™ DVC6200 Digital Valve Controller allows your operation to run closer to set point, improving product quality with more accurate control. Using FIELDVUE Performance Diagnostics, valve operation... | |
| The DeZURIK RCV Rotary Control Valve has been specially engineered for extremely precise throttling control in severe-service applications in the pulp and paper, chemical, power, petroleum and refining industries. The... | |
| The DeZURIK Soft Rubber Lined Eccentric Plug Valve has proven to be an excellent valve selection for on-off corrosive and abrasive slurry service. The internal valve body, flange faces, plug... | |
| The electrically actuated Series 5200E Control Valve is a reliable, maintenance-free, cost-effective valve, designed for tough slurry and abrasive applications. There are no seats to grind, no stuffing boxes to... | |
| The H-900 is designed for horizontal or vertical flow with a large flow area (not suitable for down-flow applications). The angled seat reduces disc travel from full closed to full... | |
| The High Pressure Series 9000 Manual Pinch Valve is designed with ANSI Class 300 flange drilling. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics or Kevlar... | |
| The Hilton H-920 Wafer Swing Check Valve is designed for horizontal flow. The narrow face to face saves room in piping systems and the disc stop prevents interference between the... | |
| The Hilton H-940 Tilting Disc Check Valve is designed with the shaft close to valve centerline which balances the disc so that the valve will open at a low-pressure differential. | |
| The Hilton H-950 Swing Check Valve is designed for horizontal or vertical flow (not suitable for down-flow applications). When fully open the valve disc is out of the flow area... | |
| The Red Valve Series 5200 Control Valve offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1” to 4”. A heavy-duty,... | |
| The Red Valve Series RSR Pressure Relief Valve is designed specifically for slurry applications. It is a reliable relief valve available for slurry service, venting surge pressures in the system... | |
| The Series 35 is manufactured similarly to the Series TF-2, with the addition of an integral elastomeric flange. The Series 35 can be mounted to mating flanges or wall thimbles... | |
| The Series 37 Inline Check Valve is a simple, reliable, cost-effective solution for backflow prevention. The revolutionary design of the 37 is similar to the Series 35, but the Series... | |
| The Series 37G is a special adaptation of the Series 37. The 37G can be completely inserted into a pipe which effectively gives it a zero face-to-face dimension. The outside... | |
| The Series 37G Thimble Insert is comprised of a Series 37G Check Valve mounted in a thimble. The 37G is pre-assembled, clamped and pinned into the thimble prior to shipment. | |
| The Series 39 Slurry Check Valve is designed to handle abrasive slurries, sewage, sludge and other difficult services. At the heart of the Series 39 Check Valve is a fabric-reinforced... | |
| The Series 4700 Spun Aluminum Pinch Valve is designed for low pressure service, in control or on/off applications. The Series 4700 is similar to the Type A, but the body... | |
| The Series 5800 Electric Actuated Control Valve is reliable, maintenance-free and cost effective. Replacing a plug valve, gate valve or ball valve is easy with the Series 5800 because it... | |
| The Series 75 Manual Pinch Valve is the number one selling pinch valve in the world today. The Series 75 is a reliable, maintenance-free, cost-effective valve designed for tough slurries,... | |
| The Series 9000 High Pressure Control Pinch Valve is Red Valve’s ANSI Class 300# control valve product. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics or... | |
| The SmartCHECK Pump Control Valve with integrated swing check and electric motor operator combines the functionality of a full-featured pump control valve with the best features of APCO’s CVS-6000 swing... | |
| The TF-1 has become the preferred Tideflex® Check Valve configuration for outfalls. Designed for in-structure and end-of-pipe installations, the TF-1 features a flat bottom and flared top. This allows... | |
| The TF-2 was the first duckbill check valve introduced by Tideflex®. The TF-2 was developed based on a United States Environmental Protection Agency (EPA) grant in the 1980s... | |
| The Type A Megaflex is the most economical large-diameter automatic valve available. The Type A Megaflex Valve, available in sizes 20” to 84”, is extremely simple in design and principle. | |
| The Waterflex Check Valve is specifically designed for potable water and clean water applications with low suspended solids. The valves are NSF61 Certified for potable water applications. The Waterflex comprises... | |
| Willamette Cone Valves are built to last under the most severe conditions. Every valve is designed and built for precise operation, long life and low maintenance. Cone Valves are designed... | |
| Willamette VBL AWWA Metal Seated Ball Valves are the absolute premium quality valve for municipal applications with hundreds still operating satisfactorily for over 40 years. Water and sewage districts the... | |
| With decades of experience to guarantee reliability and outstanding performance, APCO CSD Slanting Disk Check Valves are ruggedly designed with superior flow characteristics, minimal head loss and maximum slam resistance. |