DeZURIK, Inc. Knife Gate Valves // Series D Flexgate Series D Flexgate

Description
Red Valve's Series D Flexgate Valve is designed with a cast iron body or fabricated steel body, stainless steel gate and two heavy-duty elastomer cartridge slurry seats. The port is formed by two heavy-duty cartridge elastomer slurry seat halves. The cartridge slurry seats are available in various elastomers for chemical compatibility and abrasion resistance. A flush area at the valve's base provides a clean-out port. The Flexgate Valve provides bi-directional shut off. A heavy-duty topworks is standard. The relatively simple design eliminates expensive overhauls, unscheduled shutdowns and costly replacement parts. The only replacement parts are the slurry sleeves and the packing. Flexgate Valves of 3"-12" are provided with standard handwheel mechanisms featuring cast handwheels, machined 303 Stainless Steel stems with yoke sleeves and thrust washers designed to reduce operating torque. It is recommended that Manual Flexgate Valves 12" and larger be specified with a 4:1 bevel gear actuator. The 4:1 bevel gear actuator is available to reduce rim pull and operate the valve. Pneumatic actuators are also available and allow the Flexgate to provide long-term abrasion resistance under high cycle conditions. The valve self cleans each time it is cycled, making it ideal for automated plants. Red Valve manufactures its actuators using black Amalgon, a fiberglass reinforced epoxy resin. The actuator material is inert to most corrosive chemicals, hydraulic fluids, water and oil. It has an operating temperature range from -90° to 225° F, and can withstand maximum working pressures of 250 psi. Inside actuator walls are polished and impregnated with a molydisulfide for reduced friction and wear. The piston seal is a long-lasting O ring. The piston rod is sealed with a lip seal, which is protected by a rod wiper ring. This wiper ring prevents dirt from being dragged though the seal. Flexgate Valves are also available with hydraulic or electric actuators. Other options include limit switches, solenoids, air regulators and chainwheels. Features Ideal for difficult abrasive slurry service Replaceable elastomer cartridge seats Heavy-duty, 150 psi Stainless Steel gate Bi-directional, drop-tight shut off Materials Of Construction Body: Cast iron to 24" Fabricated steel over 24" Optional 304 Stainless Steel or 316 Stainless Steel Gate: ASTM A240 T-316 Optional 17-4 Ph, Hastelloy C, or Teflon-coated 316 Stainless Steel ANSI Class 125/150# Slurry sleeves: Pure gum rubber Buna-N EPDM Viton Elastomer information
Request a Quote
Description
Red Valve's Series D Flexgate Valve is designed with a cast iron body or fabricated steel body, stainless steel gate and two heavy-duty elastomer cartridge slurry seats. The port is formed by two heavy-duty cartridge elastomer slurry seat halves. The cartridge slurry seats are available in various elastomers for chemical compatibility and abrasion resistance. A flush area at the valve's base provides a clean-out port. The Flexgate Valve provides bi-directional shut off. A heavy-duty topworks is standard. The relatively simple design eliminates expensive overhauls, unscheduled shutdowns and costly replacement parts. The only replacement parts are the slurry sleeves and the packing. Flexgate Valves of 3"-12" are provided with standard handwheel mechanisms featuring cast handwheels, machined 303 Stainless Steel stems with yoke sleeves and thrust washers designed to reduce operating torque. It is recommended that Manual Flexgate Valves 12" and larger be specified with a 4:1 bevel gear actuator. The 4:1 bevel gear actuator is available to reduce rim pull and operate the valve. Pneumatic actuators are also available and allow the Flexgate to provide long-term abrasion resistance under high cycle conditions. The valve self cleans each time it is cycled, making it ideal for automated plants. Red Valve manufactures its actuators using black Amalgon, a fiberglass reinforced epoxy resin. The actuator material is inert to most corrosive chemicals, hydraulic fluids, water and oil. It has an operating temperature range from -90° to 225° F, and can withstand maximum working pressures of 250 psi. Inside actuator walls are polished and impregnated with a molydisulfide for reduced friction and wear. The piston seal is a long-lasting O ring. The piston rod is sealed with a lip seal, which is protected by a rod wiper ring. This wiper ring prevents dirt from being dragged though the seal. Flexgate Valves are also available with hydraulic or electric actuators. Other options include limit switches, solenoids, air regulators and chainwheels. Features Ideal for difficult abrasive slurry service Replaceable elastomer cartridge seats Heavy-duty, 150 psi Stainless Steel gate Bi-directional, drop-tight shut off Materials Of Construction Body: Cast iron to 24" Fabricated steel over 24" Optional 304 Stainless Steel or 316 Stainless Steel Gate: ASTM A240 T-316 Optional 17-4 Ph, Hastelloy C, or Teflon-coated 316 Stainless Steel ANSI Class 125/150# Slurry sleeves: Pure gum rubber Buna-N EPDM Viton Elastomer information
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Knife Gate Valves // Series D Flexgate -  - DeZURIK, Inc.
Sartell, MN, United States
Knife Gate Valves // Series D Flexgate
Knife Gate Valves // Series D Flexgate
Red Valve's Series D Flexgate Valve is designed with a cast iron body or fabricated steel body, stainless steel gate and two heavy-duty elastomer cartridge slurry seats. The port is formed by two heavy-duty cartridge elastomer slurry seat halves. The cartridge slurry seats are available in various elastomers for chemical compatibility and abrasion resistance. A flush area at the valve's base provides a clean-out port. The Flexgate Valve provides bi-directional shut off. A heavy-duty topworks is standard. The relatively simple design eliminates expensive overhauls, unscheduled shutdowns and costly replacement parts. The only replacement parts are the slurry sleeves and the packing. Flexgate Valves of 3"-12" are provided with standard handwheel mechanisms featuring cast handwheels, machined 303 Stainless Steel stems with yoke sleeves and thrust washers designed to reduce operating torque. It is recommended that Manual Flexgate Valves 12" and larger be specified with a 4:1 bevel gear actuator. The 4:1 bevel gear actuator is available to reduce rim pull and operate the valve. Pneumatic actuators are also available and allow the Flexgate to provide long-term abrasion resistance under high cycle conditions. The valve self cleans each time it is cycled, making it ideal for automated plants. Red Valve manufactures its actuators using black Amalgon, a fiberglass reinforced epoxy resin. The actuator material is inert to most corrosive chemicals, hydraulic fluids, water and oil. It has an operating temperature range from -90° to 225° F, and can withstand maximum working pressures of 250 psi. Inside actuator walls are polished and impregnated with a molydisulfide for reduced friction and wear. The piston seal is a long-lasting O ring. The piston rod is sealed with a lip seal, which is protected by a rod wiper ring. This wiper ring prevents dirt from being dragged though the seal. Flexgate Valves are also available with hydraulic or electric actuators. Other options include limit switches, solenoids, air regulators and chainwheels. Features Ideal for difficult abrasive slurry service Replaceable elastomer cartridge seats Heavy-duty, 150 psi Stainless Steel gate Bi-directional, drop-tight shut off Materials Of Construction Body: Cast iron to 24" Fabricated steel over 24" Optional 304 Stainless Steel or 316 Stainless Steel Gate: ASTM A240 T-316 Optional 17-4 Ph, Hastelloy C, or Teflon-coated 316 Stainless Steel ANSI Class 125/150# Slurry sleeves: Pure gum rubber Buna-N EPDM Viton Elastomer information

Red Valve's Series D Flexgate Valve is designed with a cast iron body or fabricated steel body, stainless steel gate and two heavy-duty elastomer cartridge slurry seats. The port is formed by two heavy-duty cartridge elastomer slurry seat halves. The cartridge slurry seats are available in various elastomers for chemical compatibility and abrasion resistance. A flush area at the valve's base provides a clean-out port. The Flexgate Valve provides bi-directional shut off. A heavy-duty topworks is standard.

The relatively simple design eliminates expensive overhauls, unscheduled shutdowns and costly replacement parts. The only replacement parts are the slurry sleeves and the packing. Flexgate Valves of 3"-12" are provided with standard handwheel mechanisms featuring cast handwheels, machined 303 Stainless Steel stems with yoke sleeves and thrust washers designed to reduce operating torque. It is recommended that Manual Flexgate Valves 12" and larger be specified with a 4:1 bevel gear actuator. The 4:1 bevel gear actuator is available to reduce rim pull and operate the valve. Pneumatic actuators are also available and allow the Flexgate to provide long-term abrasion resistance under high cycle conditions.

The valve self cleans each time it is cycled, making it ideal for automated plants. Red Valve manufactures its actuators using black Amalgon, a fiberglass reinforced epoxy resin. The actuator material is inert to most corrosive chemicals, hydraulic fluids, water and oil. It has an operating temperature range from -90° to 225° F, and can withstand maximum working pressures of 250 psi. Inside actuator walls are polished and impregnated with a molydisulfide for reduced friction and wear. The piston seal is a long-lasting O ring. The piston rod is sealed with a lip seal, which is protected by a rod wiper ring. This wiper ring prevents dirt from being dragged though the seal.

Flexgate Valves are also available with hydraulic or electric actuators. Other options include limit switches, solenoids, air regulators and chainwheels.


Features

  • Ideal for difficult abrasive slurry service
  • Replaceable elastomer cartridge seats
  • Heavy-duty, 150 psi Stainless Steel gate
  • Bi-directional, drop-tight shut off

Materials Of Construction

  • Body:
    • Cast iron to 24"
    • Fabricated steel over 24"
    • Optional 304 Stainless Steel or 316 Stainless Steel
  • Gate:
    • ASTM A240 T-316
    • Optional 17-4 Ph, Hastelloy C, or Teflon-coated 316 Stainless Steel
  • ANSI Class 125/150#
  • Slurry sleeves:
    • Pure gum rubber
    • Buna-N
    • EPDM
    • Viton
  • Elastomer information
Supplier's Site

Technical Specifications

  DeZURIK, Inc.
Product Category Industrial Valves
Product Name Knife Gate Valves // Series D Flexgate
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products