DeZURIK, Inc. Datasheets for Mixing Valves

Mixing valves combine the flow of two or more inlets into a single outlet for applications such as temperature and concentration control.
Mixing Valves: Learn more

Product Name Notes
DeZURIK Balancing Valves are designed specifically for heating/air conditioning systems in multi-story commercial buildings. Balancing valves provide a means of adjusting and reading the flow in a condenser and hot...
DeZURIK Mixing and Diverting Knife Gate Valves are used to either combine or divide media. Diverters in one inlet: 2-outlet, 3-outlet and 4-outlet configurations are available in True-Y pattern arrangements;
Discharging chlorinated water from storage tank overflows onto land or into a stormwater system can be toxic and severely harmful to plant and aquatic life. In order to address environmental...
Elevated tanks are prone to poor mixing in summer and icing in winter, due to a large surface area exposed to the sun and the elements. The inlet-outlet pipe of...
In circular, rectangular and irregularly-shaped reservoirs, the diameter or length is greater than the depth. A single fixed-diameter inlet pipe (common or separate from outlet pipe) results in short-circuiting, poor...
Multi-column or multi-leg tanks are highly prone to water quality issues. Often the wet riser is 3-12 feet in diameter, running from ground level to the bottom of the tank,...
Overflow Pipe Protection Screens and flapgates have historically been installed on overflow pipes, but those have become inferior technology for protecting tanks from birds, animals, airborne pathogens, and most recently...
Standpipes are greater in depth than diameter and can exceed 140 feet (43 m) tall. They are extremely prone to short-circuiting, incomplete mixing and water quality decay, especially in summer...