DeZURIK, Inc. Datasheets for Butterfly Valves
Butterfly valves control flow through a circular disc or vane by turning the valve's pivot axis at right angles to the direction of flow in the pipe. They are normally used as throttling valves to control flow.
Butterfly Valves: Learn more
| Product Name | Notes |
|---|---|
| BOS-CL On-Center Resilient Seated Butterfly Valves are designed to handle a wide variety of liquids and gases. They are available in lugged 2-24″ (50-600mm) ductile Iron body design with discs... | |
| DeZURIK AWWA Butterfly Valves meet the requirements of AWWA C504 and C516 standards. They are used for shutoff on clean water and gases. Offset disc design, corrosion resistant shaft, stainless... | |
| DeZURIK BHP High Performance Butterfly Valves are specially designed for applications in the chemical, hydrocarbon processing, pulp & paper, water & wastewater and HVAC industries worldwide. The valve was designed... | |
| DeZURIK BOS-US Resilient Seated Butterfly Valves are designed to handle a wide variety of liquids and gases. The uninterrupted seat BOS Valve is desirable for extended service applications such as... | |
| DeZURIK has specially designed the BTG Tail Gas High Performance Butterfly Valve to meet the rigorous requirements of services where polymerization or solidification of media can prevent valve operation. BTG... |