DeZURIK, Inc. Tideflex Check Valves // Series 39 Series 39

Description
The Series 39 Slurry Check Valve is designed to handle abrasive slurries, sewage, sludge and other difficult services. At the heart of the Series 39 Check Valve is a fabric-reinforced elastomer check sleeve that provides thru-flow at minimum pressure drop across the valve at all times. Forward pressure opens the valve automatically, reverse pressure seals the valve. The check sleeve even seals around entrapped solids. This inner rubber duckbill check valve minimizes wear and deterioration caused by continuous operation of abrasive slurries. And there are no mechanical parts such as hinges, disks or metal seats that can freeze, corrode or bind valve operation. The Series 39 Inline Check Valve, provided with a clean-out port and two flush ports, has a cast iron body, which is available epoxy-coated or rubber-lined. The valve has thru-drilled flange holes, face-to-face dimensions meet ANSI B16.10 specs. When ordering, line pressure and back pressure must be provided as each valve is custom-built to match the flow requirements of the installation. For higher backpressure ratings or to lower headloss while maintaining backpressure ratings, the SST can be used in conjunction with the Series 39. For smaller diameter applications, consider our threaded Series 2633 in sizes 1/2"-3". For larger applications, consider the Series 39F Large Diameter Inline Check Valve in sizes to 84". Contact Red Valve to see how we can find a solution to fit your needs. Features Features an all-elastomer, maintenance-free design No hinges or seals to bind or freeze Resists abrasion Provides absolute backflow prevention Seals on entrapped solids Can be mounted in any position Eliminates chatter—silent, non-slamming Available in sizes 1" (25 mm) to 24" (600 mm) Materials Of Construction Body: Cast iron ASTM A126 body ANSI Class 125/150, DIN PN6, PN10, PN16 Epoxy-coating or rubber-lined body available Elastomer information
Request a Quote
Description
The Series 39 Slurry Check Valve is designed to handle abrasive slurries, sewage, sludge and other difficult services. At the heart of the Series 39 Check Valve is a fabric-reinforced elastomer check sleeve that provides thru-flow at minimum pressure drop across the valve at all times. Forward pressure opens the valve automatically, reverse pressure seals the valve. The check sleeve even seals around entrapped solids. This inner rubber duckbill check valve minimizes wear and deterioration caused by continuous operation of abrasive slurries. And there are no mechanical parts such as hinges, disks or metal seats that can freeze, corrode or bind valve operation. The Series 39 Inline Check Valve, provided with a clean-out port and two flush ports, has a cast iron body, which is available epoxy-coated or rubber-lined. The valve has thru-drilled flange holes, face-to-face dimensions meet ANSI B16.10 specs. When ordering, line pressure and back pressure must be provided as each valve is custom-built to match the flow requirements of the installation. For higher backpressure ratings or to lower headloss while maintaining backpressure ratings, the SST can be used in conjunction with the Series 39. For smaller diameter applications, consider our threaded Series 2633 in sizes 1/2"-3". For larger applications, consider the Series 39F Large Diameter Inline Check Valve in sizes to 84". Contact Red Valve to see how we can find a solution to fit your needs. Features Features an all-elastomer, maintenance-free design No hinges or seals to bind or freeze Resists abrasion Provides absolute backflow prevention Seals on entrapped solids Can be mounted in any position Eliminates chatter—silent, non-slamming Available in sizes 1" (25 mm) to 24" (600 mm) Materials Of Construction Body: Cast iron ASTM A126 body ANSI Class 125/150, DIN PN6, PN10, PN16 Epoxy-coating or rubber-lined body available Elastomer information
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tideflex Check Valves // Series 39 -  - DeZURIK, Inc.
Sartell, MN, United States
Tideflex Check Valves // Series 39
Tideflex Check Valves // Series 39
The Series 39 Slurry Check Valve is designed to handle abrasive slurries, sewage, sludge and other difficult services. At the heart of the Series 39 Check Valve is a fabric-reinforced elastomer check sleeve that provides thru-flow at minimum pressure drop across the valve at all times. Forward pressure opens the valve automatically, reverse pressure seals the valve. The check sleeve even seals around entrapped solids. This inner rubber duckbill check valve minimizes wear and deterioration caused by continuous operation of abrasive slurries. And there are no mechanical parts such as hinges, disks or metal seats that can freeze, corrode or bind valve operation. The Series 39 Inline Check Valve, provided with a clean-out port and two flush ports, has a cast iron body, which is available epoxy-coated or rubber-lined. The valve has thru-drilled flange holes, face-to-face dimensions meet ANSI B16.10 specs. When ordering, line pressure and back pressure must be provided as each valve is custom-built to match the flow requirements of the installation. For higher backpressure ratings or to lower headloss while maintaining backpressure ratings, the SST can be used in conjunction with the Series 39. For smaller diameter applications, consider our threaded Series 2633 in sizes 1/2"-3". For larger applications, consider the Series 39F Large Diameter Inline Check Valve in sizes to 84". Contact Red Valve to see how we can find a solution to fit your needs. Features Features an all-elastomer, maintenance-free design No hinges or seals to bind or freeze Resists abrasion Provides absolute backflow prevention Seals on entrapped solids Can be mounted in any position Eliminates chatter—silent, non-slamming Available in sizes 1" (25 mm) to 24" (600 mm) Materials Of Construction Body: Cast iron ASTM A126 body ANSI Class 125/150, DIN PN6, PN10, PN16 Epoxy-coating or rubber-lined body available Elastomer information

The Series 39 Slurry Check Valve is designed to handle abrasive slurries, sewage, sludge and other difficult services. At the heart of the Series 39 Check Valve is a fabric-reinforced elastomer check sleeve that provides thru-flow at minimum pressure drop across the valve at all times. Forward pressure opens the valve automatically, reverse pressure seals the valve. The check sleeve even seals around entrapped solids.

This inner rubber duckbill check valve minimizes wear and deterioration caused by continuous operation of abrasive slurries. And there are no mechanical parts such as hinges, disks or metal seats that can freeze, corrode or bind valve operation. The Series 39 Inline Check Valve, provided with a clean-out port and two flush ports, has a cast iron body, which is available epoxy-coated or rubber-lined. The valve has thru-drilled flange holes, face-to-face dimensions meet ANSI B16.10 specs. When ordering, line pressure and back pressure must be provided as each valve is custom-built to match the flow requirements of the installation. For higher backpressure ratings or to lower headloss while maintaining backpressure ratings, the SST can be used in conjunction with the Series 39.

For smaller diameter applications, consider our threaded Series 2633 in sizes 1/2"-3". For larger applications, consider the Series 39F Large Diameter Inline Check Valve in sizes to 84".

Contact Red Valve to see how we can find a solution to fit your needs.


Features

  • Features an all-elastomer, maintenance-free design
  • No hinges or seals to bind or freeze
  • Resists abrasion
  • Provides absolute backflow prevention
  • Seals on entrapped solids
  • Can be mounted in any position
  • Eliminates chatter—silent, non-slamming
  • Available in sizes 1" (25 mm) to 24" (600 mm)

Materials Of Construction

  • Body:
    • Cast iron ASTM A126 body
    • ANSI Class 125/150, DIN PN6, PN10, PN16
    • Epoxy-coating or rubber-lined body available
  • Elastomer information
Supplier's Site

Technical Specifications

  DeZURIK, Inc.
Product Category Industrial Valves
Product Name Tideflex Check Valves // Series 39
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Hilton Wafer Swing Check Valve (H-920) -  - DeZURIK, Inc.
Specs
Valve Type Swing; Wafer; Check
View Details
APCO Swing Check Valves (CVS-250) -  - DeZURIK, Inc.
Specs
Valve Type Swing; Check
View Details
Manual Pinch Valves // Series 75B -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Cast Iron
Connection Description BoltFlange
View Details