DeZURIK, Inc. Control Pinch Valves // Series 9000 Series 9000

Description
The Series 9000 High Pressure Control Pinch Valve is Red Valve’s ANSI Class 300# control valve product. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics or Kevlar material. Several heavy-duty sleeve designs are available - standard full-port for on/off isolation applications; double wall for severe abrasive applications; cone, reduced-port and variable orifice designs for control applications. The elastomer sleeve will close even on solids and the flexing action of the sleeve eliminates the possibility of scaling. Combining these features with a sealed body design and no packing to maintain results in a simple, rugged, no hang-up, maintenance-free valve. The Series 9000 is equipped with a heavy-duty solid steel stroke adjustment unit located on the valve base. This allows the user to fine-tune control or adjust stroke for abrasion sleeve wear. This flexibility eliminates downtime. The Series 9000 is available with various actuators. Bevel gear actuators are available for manual operation. Hydraulic or electric actuators for automatic operation are also available. Pneumatic actuators are available on smaller or low pressure applications. Series 9000 High Pressure Control Pinch Valves are also available in ANSI Class 150 drilling configurations. Features Up to 720 psi working pressure For on/off or control applications Heavy-duty polyester or Kevlar reinforced high-pressure sleeve is the only wetted part Extended service life Sealed body design Materials Of Construction Body: Ductile iron 316 Stainless Steel Actuator: Electric Hydraulic Flanges: ANSI B 16.5 Class 300 ANSI B 16.1 Class 250 Optional Class 150 Elastomer information
Request a Quote
Description
The Series 9000 High Pressure Control Pinch Valve is Red Valve’s ANSI Class 300# control valve product. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics or Kevlar material. Several heavy-duty sleeve designs are available - standard full-port for on/off isolation applications; double wall for severe abrasive applications; cone, reduced-port and variable orifice designs for control applications. The elastomer sleeve will close even on solids and the flexing action of the sleeve eliminates the possibility of scaling. Combining these features with a sealed body design and no packing to maintain results in a simple, rugged, no hang-up, maintenance-free valve. The Series 9000 is equipped with a heavy-duty solid steel stroke adjustment unit located on the valve base. This allows the user to fine-tune control or adjust stroke for abrasion sleeve wear. This flexibility eliminates downtime. The Series 9000 is available with various actuators. Bevel gear actuators are available for manual operation. Hydraulic or electric actuators for automatic operation are also available. Pneumatic actuators are available on smaller or low pressure applications. Series 9000 High Pressure Control Pinch Valves are also available in ANSI Class 150 drilling configurations. Features Up to 720 psi working pressure For on/off or control applications Heavy-duty polyester or Kevlar reinforced high-pressure sleeve is the only wetted part Extended service life Sealed body design Materials Of Construction Body: Ductile iron 316 Stainless Steel Actuator: Electric Hydraulic Flanges: ANSI B 16.5 Class 300 ANSI B 16.1 Class 250 Optional Class 150 Elastomer information
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Pinch Valves // Series 9000 -  - DeZURIK, Inc.
Sartell, MN, United States
Control Pinch Valves // Series 9000
Control Pinch Valves // Series 9000
The Series 9000 High Pressure Control Pinch Valve is Red Valve’s ANSI Class 300# control valve product. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics or Kevlar material. Several heavy-duty sleeve designs are available - standard full-port for on/off isolation applications; double wall for severe abrasive applications; cone, reduced-port and variable orifice designs for control applications. The elastomer sleeve will close even on solids and the flexing action of the sleeve eliminates the possibility of scaling. Combining these features with a sealed body design and no packing to maintain results in a simple, rugged, no hang-up, maintenance-free valve. The Series 9000 is equipped with a heavy-duty solid steel stroke adjustment unit located on the valve base. This allows the user to fine-tune control or adjust stroke for abrasion sleeve wear. This flexibility eliminates downtime. The Series 9000 is available with various actuators. Bevel gear actuators are available for manual operation. Hydraulic or electric actuators for automatic operation are also available. Pneumatic actuators are available on smaller or low pressure applications. Series 9000 High Pressure Control Pinch Valves are also available in ANSI Class 150 drilling configurations. Features Up to 720 psi working pressure For on/off or control applications Heavy-duty polyester or Kevlar reinforced high-pressure sleeve is the only wetted part Extended service life Sealed body design Materials Of Construction Body: Ductile iron 316 Stainless Steel Actuator: Electric Hydraulic Flanges: ANSI B 16.5 Class 300 ANSI B 16.1 Class 250 Optional Class 150 Elastomer information

The Series 9000 High Pressure Control Pinch Valve is Red Valve’s ANSI Class 300# control valve product. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics or Kevlar material. Several heavy-duty sleeve designs are available - standard full-port for on/off isolation applications; double wall for severe abrasive applications; cone, reduced-port and variable orifice designs for control applications. The elastomer sleeve will close even on solids and the flexing action of the sleeve eliminates the possibility of scaling. Combining these features with a sealed body design and no packing to maintain results in a simple, rugged, no hang-up, maintenance-free valve.

The Series 9000 is equipped with a heavy-duty solid steel stroke adjustment unit located on the valve base. This allows the user to fine-tune control or adjust stroke for abrasion sleeve wear. This flexibility eliminates downtime.

The Series 9000 is available with various actuators. Bevel gear actuators are available for manual operation. Hydraulic or electric actuators for automatic operation are also available. Pneumatic actuators are available on smaller or low pressure applications.

Series 9000 High Pressure Control Pinch Valves are also available in ANSI Class 150 drilling configurations.


Features

  • Up to 720 psi working pressure
  • For on/off or control applications
  • Heavy-duty polyester or Kevlar reinforced high-pressure sleeve is the only wetted part
  • Extended service life
  • Sealed body design

Materials Of Construction

  • Body:
    • Ductile iron
    • 316 Stainless Steel
  • Actuator:
    • Electric
    • Hydraulic
  • Flanges:
    • ANSI B 16.5 Class 300
    • ANSI B 16.1 Class 250
    • Optional Class 150
  • Elastomer information
Supplier's Site

Technical Specifications

  DeZURIK, Inc.
Product Category Industrial Valves
Product Name Control Pinch Valves // Series 9000
Valve Type Control Valve; Pinch
Unlock Full Specs
to access all available technical data

Similar Products

AIS Compliant Bi-Directional Knife Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Directional; Gate
View Details
Air Operated Pinch Valves // Series 2600 -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Stainless Steel
Media Air
View Details