DeZURIK, Inc. Severe Service Knife Gate Valves

Description
The DeZURIK KSV Severe Service Knife Gate valve meets MSS SP-135 standards and is specially designed to withstand high pressures and abrasive slurries – some of the toughest services in mining, (including oil sands processing), steel, power, chemical, municipal sludge, bio-fuels production, and paper industries. Numerous features make this valve style ideal for isolation in high-pressure, high-density slurry lines. The rigid one-piece body, 100% diameter port, hard-faced gate and rotatable seat rings make this valve ideal for the most rigorous applications. The robust packing system includes six rows of a superior expanded PTFE Fiber with Graphite braided packing or PTFE packing, a resilient o-ring to provide live loading and two copper wire or nickel chromium alloy scraper rings. The KSV valve’s mechanically retained seats provide bi-directional, dead-end service without a mating flange. Resilient seats provide bi-directional, drip-tight shutoff. The KSV valves have a rounded gate edge, rounded packing chamber and an adjustable packing gland. KSV valves are pressure/temperature rated to ASME B16.34 Class 150 and 300 and are available in sizes 3-60″ (80-1500mm).
Request a Quote Datasheet
Description
The DeZURIK KSV Severe Service Knife Gate valve meets MSS SP-135 standards and is specially designed to withstand high pressures and abrasive slurries – some of the toughest services in mining, (including oil sands processing), steel, power, chemical, municipal sludge, bio-fuels production, and paper industries. Numerous features make this valve style ideal for isolation in high-pressure, high-density slurry lines. The rigid one-piece body, 100% diameter port, hard-faced gate and rotatable seat rings make this valve ideal for the most rigorous applications. The robust packing system includes six rows of a superior expanded PTFE Fiber with Graphite braided packing or PTFE packing, a resilient o-ring to provide live loading and two copper wire or nickel chromium alloy scraper rings. The KSV valve’s mechanically retained seats provide bi-directional, dead-end service without a mating flange. Resilient seats provide bi-directional, drip-tight shutoff. The KSV valves have a rounded gate edge, rounded packing chamber and an adjustable packing gland. KSV valves are pressure/temperature rated to ASME B16.34 Class 150 and 300 and are available in sizes 3-60″ (80-1500mm).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Severe Service Knife Gate Valves -  - DeZURIK, Inc.
Sartell, MN, United States
Severe Service Knife Gate Valves
Severe Service Knife Gate Valves
The DeZURIK KSV Severe Service Knife Gate valve meets MSS SP-135 standards and is specially designed to withstand high pressures and abrasive slurries – some of the toughest services in mining, (including oil sands processing), steel, power, chemical, municipal sludge, bio-fuels production, and paper industries. Numerous features make this valve style ideal for isolation in high-pressure, high-density slurry lines. The rigid one-piece body, 100% diameter port, hard-faced gate and rotatable seat rings make this valve ideal for the most rigorous applications. The robust packing system includes six rows of a superior expanded PTFE Fiber with Graphite braided packing or PTFE packing, a resilient o-ring to provide live loading and two copper wire or nickel chromium alloy scraper rings. The KSV valve’s mechanically retained seats provide bi-directional, dead-end service without a mating flange. Resilient seats provide bi-directional, drip-tight shutoff. The KSV valves have a rounded gate edge, rounded packing chamber and an adjustable packing gland. KSV valves are pressure/temperature rated to ASME B16.34 Class 150 and 300 and are available in sizes 3-60″ (80-1500mm).

The DeZURIK KSV Severe Service Knife Gate valve meets MSS SP-135 standards and is specially designed to withstand high pressures and abrasive slurries – some of the toughest services in mining, (including oil sands processing), steel, power, chemical, municipal sludge, bio-fuels production, and paper industries.

Numerous features make this valve style ideal for isolation in high-pressure, high-density slurry lines. The rigid one-piece body, 100% diameter port, hard-faced gate and rotatable seat rings make this valve ideal for the most rigorous applications. The robust packing system includes six rows of a superior expanded PTFE Fiber with Graphite braided packing or PTFE packing, a resilient o-ring to provide live loading and two copper wire or nickel chromium alloy scraper rings.

The KSV valve’s mechanically retained seats provide bi-directional, dead-end service without a mating flange. Resilient seats provide bi-directional, drip-tight shutoff. The KSV valves have a rounded gate edge, rounded packing chamber and an adjustable packing gland. KSV valves are pressure/temperature rated to ASME B16.34 Class 150 and 300 and are available in sizes 3-60″ (80-1500mm).

Supplier's Site Datasheet

Technical Specifications

  DeZURIK, Inc.
Product Category Industrial Valves
Product Name Severe Service Knife Gate Valves
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products